Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr M5Stack Technology Co., Ltd.
Series ESP32-S
Package Bulk
Product Status Active
Type MCU
Core Processor Atom™
Platform AtomS3
Utilized IC / Part ESP32-S3FN8
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Interconnect System Grove, HY2.0-4P
Suggested Programming Environment Arduino, MicroPython, UIFlow
Base Product Number ESP32-S3
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 575662-C124
Ultra Librarian 3D Model Ultra Librarian C124 CAD Model

Description

The 575662-C124 is an evaluation board for the ESP32-S MCU manufactured by M5Stack Technology Co., Ltd.

  • Series: ESP32-S
  • Core Processor: Atom™
  • Package: Bulk
  • Pieces: 1
  • Included: Board(s)
  • Utilized IC/Part: ESP32-S3FN8
  • Programming Environments: Arduino, MicroPython, UIFlow
  • Interconnect Systems: Grove, HY2.0-4P
  • Product Status: Active
  • Suitable for: Evaluating the capabilities of the ESP32-S MCU

You May Also Be Interested in

Texas Instruments
CONTROLCARD TMS320F28075 EVAL BD / TMS320F28075 controlCARD C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXCNCD28075
Texas Instruments
TMS470 EVAL BRD / TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX470MF066USB
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
Texas Instruments
TMS320DM64X EVAL BRD / TMS320DM64x C6000™, VelociTI™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXVSK642-3
Texas Instruments
DSP STARTER KIT TMS320VC5509 / TMS320VC5509 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDSK5509-0E
STMicroelectronics
DISCOVERY KIT WITH STM32H735IG M / STM32H735IG Discovery STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for STM32H735G-DK
Infineon Technologies
PSOC 4200DS PROTOTYPING KIT / PSoC 4200DS PSoC 4200DS Prototyping Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY8CKIT-146

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention