EN
  • EN
  • DE

TMDSDSK5509-0E

Part No TMDSDSK5509-0E
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP STARTER KIT TMS320VC5509 / TMS320VC5509 DSP Starter Kit C5000™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Platform DSP Starter Kit
Utilized IC / Part TMS320VC5509
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1341804-TMDSDSK5509-0E
Ultra Librarian 3D Model Ultra Librarian TMDSDSK5509-0E CAD Model

Description

The TMDSDSK5509-0E is a sophisticated development kit from Texas Instruments, designed to provide a seamless and efficient development experience for engineers and developers working with the TMS320C5509 DSP. This development kit is an essential tool for anyone looking to harness the power and flexibility of the C5509 processor for advanced digital signal processing applications.

Key Features

  • High-Performance DSP: At the heart of the TMDSDSK5509-0E is the TMS320C5509 DSP, which offers a perfect balance of performance and power efficiency, making it ideal for a wide range of applications, including audio processing, industrial control, and telecommunications.
  • Extensive Memory: The development kit comes equipped with ample on-board memory, including integrated RAM and flash memory, to support complex applications and facilitate rapid prototyping and development.
  • Connectivity Options: With a host of connectivity options, including USB, I2C, SPI, and UART interfaces, the TMDSDSK5509-0E offers versatile communication capabilities for interfacing with a variety of peripherals and other devices.
  • On-Board Debugging: The development kit includes an on-board JTAG connector for real-time debugging, which simplifies the process of diagnosing and resolving issues during the development cycle.
  • Software Support: Texas Instruments provides extensive software support for the TMDSDSK5509-0E, including a full suite of development tools, libraries, and code examples to jumpstart the development process and minimize time to market.

Applications

The versatility of the TMDSDSK5509-0E makes it suitable for a variety of applications, including:

  • Audio and speech processing
  • Biometric identification systems
  • Medical instrumentation
  • Industrial control systems
  • Telecommunications infrastructure

Support and Resources

Developers using the TMDSDSK5509-0E benefit from Texas Instruments' comprehensive support network, including detailed documentation, an active user community, and dedicated technical support to ensure successful project outcomes.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess