EN
  • EN
  • DE

MSP-EXP430G2

Part No MSP-EXP430G2
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Part Status Obsolete (End Of Life)
Board Type Evaluation Platform
Type MCU 16-Bit
Platform LaunchPad
Utilized IC / Part MSP430G2XX
Mounting Style Socket
Contents Board(s), Cable(s), Accessories
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813211-MSP-EXP430G2
Ultra Librarian 3D Model Ultra Librarian MSP-EXP430G2 CAD Model

Description

The MSP-EXP430G2 LaunchPad Development Kit from Texas Instruments is a versatile and affordable development platform designed for beginners and experienced users alike for creating microcontroller-based applications. This development kit is based on the MSP430G2x microcontroller series, which is renowned for its low power consumption and high performance, making it ideal for a wide range of electronic projects.

MSP-EXP430G2 LaunchPad Development Kit

The MSP-EXP430G2 kit includes the LaunchPad development board that features the MSP430G2553 MCU with 16-bit RISC architecture, 16KB flash memory, and 512 bytes of RAM. It also has an onboard programmable microcontroller, which is preloaded with a sample program for out-of-the-box use. The board provides an easy way to connect to a computer via USB, which can be used for both programming and serial communication.

One of the main advantages of the MSP-EXP430G2 is its user-friendly design. It comes with everything required to start developing your application, including an integrated debugger and software development tools like Code Composer Studio and IAR Embedded Workbench. Additionally, the board is compatible with various plug-in modules from TI and third-party sources, which can be used to add functionalities like wireless connectivity, sensors, and motor control.

The kit also boasts a set of onboard buttons and LEDs for quick testing and prototyping, as well as breakout pins for connecting external components and circuits. The MSP-EXP430G2 LaunchPad supports the use of the entire MSP430G2x MCU family, providing flexibility in choosing the right microcontroller for your specific application.

With its low cost and simple design, the MSP-EXP430G2 LaunchPad Development Kit is an excellent starting point for anyone looking to dive into the world of microcontrollers and embedded systems, from hobbyists to professionals. Whether you're developing smart gadgets, custom automation systems, or simply learning the ropes of embedded programming, this kit is designed to empower your innovation and creativity.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7799 $57.5598
5+ $23.6143 $118.0715
7+ $22.8764 $160.1348
10+ $22.1384 $221.3840
12+ $21.4005 $256.8060
16+ $19.1866 $306.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess