EN
  • EN
  • DE

SAM9X60-V/DWB

Part No SAM9X60-V/DWB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU EXT MEM 228TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)
Manufacturer Microchip Technology
Series SAM9X60
Package Tray
Core Processor ARM926EJ-S
Speed 600MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 228-TFBGA
Case / Package 228-TFBGA (11x11)
Family Name SAM9X60
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 176
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933063-SAM9X60-V/DWB
Ultra Librarian 3D Model Ultra Librarian SAM9X60-V/DWB CAD Model

Description

Microchip Technology's SAM9X60-V/DWB Product Overview

The SAM9X60-V/DWB from Microchip Technology is a high-performance embedded microprocessor designed to cater to the increasing demands of sophisticated industrial and consumer applications. This product is part of the SAM9X series, which is renowned for its exceptional efficiency, reliability, and integration capabilities.

Key Features:

  • Processor Core: At the heart of the SAM9X60-V/DWB is an ARM926EJ-S core, which operates at speeds of up to 600 MHz, offering a balance of high-speed processing and power efficiency.
  • Memory: The device supports multiple memory interfaces, including DDR2/DDR3/LPDDR/LPDDR2 and NAND Flash, making it versatile for various design requirements.
  • Connectivity: With integrated Ethernet MAC and dual CAN-FD interfaces, the SAM9X60-V/DWB ensures robust and flexible communication options for networked applications.
  • Security: Security features include a secure boot, AES and TDES hardware encryption accelerators, and a true random number generator (TRNG), providing essential protection for sensitive data.
  • Graphics: It also boasts a 24-bit TFT LCD controller, enabling the creation of visually appealing and intuitive user interfaces.
  • Package: The component comes in a 289-ball VFBGA package, which is suitable for space-constrained applications without compromising on functionality.

Applications:

The SAM9X60-V/DWB is designed to be a versatile microprocessor that can be employed in a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Smart energy management
  • Building automation
  • Medical and healthcare equipment
  • Consumer electronics

Conclusion:

Microchip Technology's SAM9X60-V/DWB is a testament to the company's commitment to providing advanced microprocessors that meet the evolving needs of modern electronics. With its powerful ARM core, extensive connectivity options, and robust security features, this product is an ideal choice for developers looking to create sophisticated and secure embedded systems. The SAM9X60-V/DWB represents a reliable and efficient solution for a multitude of applications across various industries.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8964 $55.5856
9+ $11.4022 $102.6198
14+ $11.0459 $154.6426
19+ $10.6895 $203.1005
25+ $10.3332 $258.3300
33+ $9.2643 $305.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess