EN
  • EN
  • DE

AM5708BCBDJEA

Part No AM5708BCBDJEA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
Co-Processors/DSP ARM® Cortex®-M4, C66x
RAM Controllers DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Video
Ethernet 10/100/1000Mbps (2)
SATA -
USB USB 2.0 (2), USB 3.0 (2)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Security Features -
Mounting Type Surface Mount
Package / Case 538-LFBGA, FCBGA
Supplier Device Package 538-FCBGA (17x17)
Additional Interfaces CAN, HDQ/1-Wire, I²C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Base Product Number AM5708
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356610-AM5708BCBDJEA
Ultra Librarian 3D Model Ultra Librarian AM5708BCBDJEA CAD Model

Description

Introducing the Texas Instruments AM5708BCBDJEA

The Texas Instruments AM5708BCBDJEA is a powerful and versatile microprocessor that is part of the Sitara™ processor family. This high-performance system-on-chip (SoC) is designed to meet the complex processing needs of modern embedded applications. It is particularly well-suited for industrial automation, human-machine interface (HMI), networking, and automotive infotainment, among others.

The AM5708BCBDJEA features a dual-core ARM® Cortex®-A15 processor that runs at a speed of up to 1.5 GHz, offering a perfect balance between high computational performance and efficient power consumption. This makes it an ideal choice for applications that require intensive processing capabilities without compromising on energy efficiency.

In addition to its powerful CPU cores, the AM5708BCBDJEA incorporates a wide range of integrated peripherals and interfaces. It includes a dual-core C66x DSP for high-performance signal processing, which is essential for tasks such as audio and video processing, as well as industrial control algorithms. The device also features a 4-core Programmable Real-time Unit (PRU) and Industrial Communication Subsystem (PRU-ICSS), which provides flexible and robust options for real-time industrial communications protocols.

With its integrated PowerVR™ SGX544 3D graphics engine, the AM5708BCBDJEA is capable of rendering high-quality graphics, making it suitable for HMI and infotainment systems that demand rich graphical user interfaces. The processor also supports a range of high-speed connectivity options, including Gigabit Ethernet, USB 3.0, and PCIe, allowing for fast data transfers and peripheral connections.

For developers, Texas Instruments provides extensive support in the form of software development kits (SDKs) and reference designs, which help to accelerate the development process and reduce time-to-market. The AM5708BCBDJEA is also backed by a strong ecosystem of tools, software, and community support, making it a reliable choice for designers and engineers looking to build sophisticated and high-performance embedded systems.

Overall, the Texas Instruments AM5708BCBDJEA is a state-of-the-art processor that offers a rich set of features and capabilities, making it a top choice for anyone looking to develop advanced embedded solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
IBM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess