EN
  • EN
  • DE

MIC38150HYHL-TR

Part No MIC38150HYHL-TR
Manufacturer Microchip Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1-5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 40 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5V - - 1.5A 3V - 5.5V Input
Manufacturer Microchip Technology
Series HELDO™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-PowerVFQFN Module, 28-MLF®
Case / Package 28-MLF® (6x4)
Family Name MIC38150
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3533-1, 576-3533-2, MIC38150HYHLTR, 576-3533-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884729-MIC38150HYHL-TR
Ultra Librarian 3D Model Ultra Librarian MIC38150HYHL-TR CAD Model

Description

Overview of MIC38150HYHL-TR by Microchip Technology

The MIC38150HYHL-TR from Microchip Technology is a high-performance, synchronous buck regulator that offers an efficient power conversion solution for a wide range of applications. This device is designed to provide a continuous load current of up to 1.5A with excellent line and load regulation. The MIC38150HYHL-TR operates over an input voltage range of 2.7V to 5.5V, making it suitable for battery-powered devices as well as for regulated power supplies.

Key Features

  • High Efficiency: The synchronous buck topology ensures high efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 1V, which allows for a high degree of flexibility in powering various low-voltage circuits.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the reliability of the end product.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating under insufficient input voltage conditions, thereby protecting the load and the regulator.
  • Fast Transient Response: The MIC38150HYHL-TR is designed to provide a fast transient response, which is essential for maintaining voltage stability during rapid load changes.

Applications

The MIC38150HYHL-TR is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Wireless Networking Equipment
  • Set-Top Boxes
  • GPS Devices
  • Point-of-Load Applications

Package and Reliability

This regulator is available in a compact 3mm x 3mm 16-pin MLF® package, which is ideal for space-constrained applications. The MIC38150HYHL-TR is also lead-free and RoHS compliant, ensuring environmental friendliness and compliance with global regulations. With Microchip's commitment to quality, this product is manufactured to meet high reliability standards, providing confidence in its performance and longevity.

Conclusion

In summary, the MIC38150HYHL-TR by Microchip Technology is a versatile, efficient, and reliable synchronous buck regulator that meets the needs of modern electronic devices requiring stable and efficient power conversion. Its adjustable output voltage, high efficiency, and protective features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1836 $55.6524
20+ $5.0737 $101.4740
31+ $4.9152 $152.3712
43+ $4.7566 $204.5338
55+ $4.5981 $252.8955
73+ $4.1224 $300.9352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess