EN
  • EN
  • DE
  • IT

DCV012415DP-U

Part No DCV012415DP-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series DCV01 (1W)
Package Tube
Product Status Active
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 21.6V
Voltage - Input (Max) 26.4V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 33mA, 33mA
Power (Watts) 1 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 76%
Mounting Type Surface Mount
Package / Case 14-SMD Module, 7 Leads
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Control Features Enable, Active High
Base Product Number DCV012415
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584232-DCV012415DP-U
Ultra Librarian 3D Model Ultra Librarian DCV012415DP-U CAD Model

Description

The DCV012415DP-U is a cutting-edge, high-performance DC-DC converter module designed and manufactured by the renowned Texas Instruments. This component is specifically engineered to meet the rigorous power conversion needs of modern electronic applications, providing a reliable and efficient solution for converting input voltages to regulated output voltages.

Key Features

  • Input Voltage Range: The DCV012415DP-U is capable of handling a wide range of input voltages, making it versatile for various applications.
  • Output Voltage: This module provides a stable and precise output voltage, ensuring that connected devices operate effectively without the risk of damage from voltage fluctuations.
  • High Efficiency: With its high conversion efficiency, the DCV012415DP-U minimizes power loss, thereby reducing heat generation and improving overall system performance.
  • Compact Design: The module's compact footprint allows for easy integration into space-constrained designs, providing power conversion capabilities without sacrificing valuable board space.
  • Thermal Management: Advanced thermal management features help to maintain optimal operating temperatures, enhancing the longevity and reliability of the module.
  • Protection Features: It includes over-current, over-voltage, short-circuit, and thermal shutdown protections to safeguard against potential damage from abnormal operating conditions.

Applications

The DCV012415DP-U is suitable for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Embedded computing
  • Medical devices

Quality and Support

As with all Texas Instruments products, the DCV012415DP-U is built to the highest quality standards, ensuring reliable performance in demanding environments. Technical support and comprehensive documentation are readily available, making integration and troubleshooting a straightforward process for engineers and product developers.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~20V 1 Output 0.8A TO-252-5
Lowest to $0.3496
Traco Power
DC DC CONVERTER +/-5V 10W
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.6258
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6078
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.7171
Traco Power
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 36V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 17V -9V 2W
Need more? Email Us
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9780
Maxim Integrated
DC DC CONVERTER 0.9-5.5V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.0443 $69.0443
2+ $56.6517 $113.3034
4+ $54.8813 $219.5252
5+ $53.1111 $265.5555
6+ $51.3407 $308.0442
8+ $46.0295 $368.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess