EN
  • EN
  • DE

MAXM17532AMB+T

Part No MAXM17532AMB+T
Manufacturer Maxim Integrated
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 42V
Voltage - Output 1 0.9 ~ 5.5V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 100mA
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 10-SMD Module
Size / Dimension 0.12" L x 0.10" W x 0.06" H (3.0mm x 2.6mm x 1.5mm)
Supplier Device Package 10-eMGA (3x2.6)
Control Features -
Base Product Number MAXM17532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1372230-MAXM17532AMB+T
Ultra Librarian 3D Model Ultra Librarian MAXM17532AMB+T CAD Model

Description

Maxim Integrated MAXM17532AMB+T Step-Down DC-DC Converter

The Maxim Integrated MAXM17532AMB+T is a highly efficient, compact, step-down DC-DC power module that integrates a controller, MOSFETs, an inductor, and compensation components within a small system-in-package (SiP). This power solution is designed to simplify power supply design by reducing the number of external components required, thus saving board space and reducing time to market for a wide range of applications.

With an input voltage range of 4.0V to 42V, the MAXM17532AMB+T is capable of delivering up to 0.5A of continuous output current. This wide input range makes it suitable for various industrial, automotive, and communications applications where the input power source may fluctuate or be unregulated. Furthermore, the device can operate over a -40°C to +125°C temperature range, ensuring reliable performance in harsh environments.

The MAXM17532AMB+T comes in a compact 10-pin, 2.6mm x 3.0mm x 1.5mm uSLIC™ package, which is designed to minimize electromagnetic interference (EMI) and maximize power density. This small footprint is particularly beneficial in space-constrained applications such as portable devices, IoT, and embedded systems.

Key features of the MAXM17532AMB+T include:

  • Integrated Inductor
  • High Efficiency: Up to 92%
  • Adjustable Output Voltage from 0.9V up to 12V
  • Peak Current Mode Control
  • Overcurrent and Overtemperature Protection
  • Low Quiescent Current
  • Frequency Synchronization Input
  • Power Good Output

With its peak current mode control, the MAXM17532AMB+T provides excellent transient response and eases loop stabilization. The device also features built-in protections such as overcurrent protection (OCP) and thermal shutdown to safeguard the system against fault conditions. Additionally, the power good (PG) output offers a simple way to monitor the health of the power supply.

Overall, the Maxim Integrated MAXM17532AMB+T is an ideal choice for designers looking for a high-efficiency, easy-to-use, and space-saving power management solution. Its robust feature set and integrated design enable a quick and reliable implementation for a wide array of applications.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess