EN
  • EN
  • DE

AM5726BABCXEA

Part No AM5726BABCXEA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP DSP, IPU, VPE
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Display & Interface Controllers -
Ethernet GbE
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
Base Product Number AM5726
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1356608-AM5726BABCXEA
Ultra Librarian 3D Model Ultra Librarian AM5726BABCXEA CAD Model

Description

The Texas Instruments AM5726BABCXEA represents a cutting-edge addition to the world of microprocessors, designed to cater to a wide range of industrial, automotive, and consumer applications. This high-performance product is part of the Sitara™ processor family, which is renowned for its integration of advanced processing cores with a variety of peripherals and interfaces to offer a comprehensive solution for complex embedded designs.

Key Features

  • Advanced Processing Capabilities: Equipped with dual ARM® Cortex®-A15 cores, the AM5726BABCXEA delivers exceptional computational power, enabling it to handle intensive tasks and multitasking with ease.
  • Rich Multimedia Support: With dual C66x DSPs and dual ARM Cortex-M4 cores, it offers ample support for multimedia processing, including high-definition video, 3D graphics, and high-quality audio.
  • Integrated Peripherals: A wide array of built-in peripherals, such as USB, Ethernet, and HDMI, simplifies system design by reducing the need for additional components.
  • Robust Connectivity: The inclusion of multiple connectivity options, including Gigabit Ethernet, ensures fast and reliable data transfer, making it ideal for networked applications.

Applications

The AM5726BABCXEA is versatile enough to be used in a variety of applications. Its high processing power and multimedia capabilities make it suitable for:

  • Industrial automation and control systems
  • Automotive infotainment and driver assistance systems
  • Interactive point-of-service kiosks
  • Home automation and smart energy solutions

Technical Specifications

At the heart of the AM5726BABCXEA are its ARM Cortex-A15 cores, which operate at a frequency that enables rapid data processing. The processor's architecture is tailored to optimize power efficiency, ensuring that it delivers high performance while maintaining energy conservation. For developers, Texas Instruments provides extensive support through software development kits (SDKs), reference designs, and a robust online community.

Conclusion

The Texas Instruments AM5726BABCXEA is an exemplary processor that stands out for its performance, integration, and versatility. Whether it's for industrial machinery, automotive systems, or consumer electronics, this product offers a scalable solution that can meet the demanding requirements of modern embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.9851 $110.9851
2+ $103.2239 $206.4478
3+ $99.3433 $298.0299
4+ $95.4627 $381.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess