EN
  • EN
  • DE
  • IT

L6206PD

Part No L6206PD
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 36POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 31
Category Integrated Circuits(ICs)
Family PMIC - Full Half-Bridge Drivers
Packaging Tube
Output Configuration Half Bridge (4)
Applications DC Motors Stepper Motors Voltage Regulators
Interface Logic
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Current - Output / Channel 2.8A
Current - Peak Output 5.6A
Operating Supply Voltage 8 V ~ 52 V
Voltage - Load 8 V ~ 52 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting Over Temperature UVLO
Mounting Style SMD/SMT
Package 36-BSSOP (0.433" 11.00mm Width) Exposed Pad
Manufacturer Device Package PowerSO-36
Win Source Part Number 086394-L6206PD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6206PD CAD Model

Description

The L6206PD from STMicroelectronics is a powerful dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. It integrates all the functions required to drive inductive loads by means of a constant current chopping technique which also makes it ideal for precision motor control.

Key Features

  • Operating voltage range from 8 V to 52 V
  • Up to 2.8 A of output current (peak) per channel
  • 5.6 A peak current (non repetitive) for each channel
  • Programmable chopping current
  • Non-dissipative overcurrent protection
  • Parallel operation of bridges is possible for higher load current
  • Cross-conduction protection
  • Thermal shutdown and under-voltage lockout
  • Compatible with SPI for diagnostics and control

Applications

The L6206PD is versatile and can be used in a variety of applications. It is particularly suitable for driving complex loads in industrial automation, robotics, and office automation. Some common applications include:

  • Bipolar stepper motor driving
  • DC motor driving
  • Printers, scanners, and other computer peripherals
  • Automation systems
  • Robotics

Package and Quality

The device is offered in a PowerSO36 package, which is designed to provide a high level of integration, ensuring a reliable operation in the end application. The L6206PD is also characterized by a robust thermal performance, which enhances the reliability of the solution it is a part of.

Conclusion

With its advanced features and high level of integration, the L6206PD from STMicroelectronics is an excellent choice for designers looking for a reliable, high-performance solution for driving inductive loads. Its thermal and overcurrent protection features ensure safe operation under a variety of conditions, making it a versatile component in any motor control application.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.5272
ON Semiconductor
IC HALF BRIDGE DRIVER 24MLP
Lowest to $1.4441
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23SOP
Lowest to $4.8423
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.7975
STMicroelectronics
IC DRIVER SMART PWR POWERSO / Driver
Lowest to $5.4418
ON Semiconductor
IC HALF BRIDGE DRVR 50A 33WQFNW
Lowest to $49.2632
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $6.0243
ON Semiconductor
MOTION CONTROL ELECTRONIC / Driver
Lowest to $21.8618
STMicroelectronics
IC DRIVER SMART PWR POWERSO / Driver
Lowest to $24.4723

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4353 $56.6118
13+ $7.7418 $100.6434
21+ $7.4998 $157.4958
28+ $7.2579 $203.2212
36+ $7.0160 $252.5760
48+ $6.2902 $301.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess