Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr SparkFun Electronics
Series Kinetis
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Teensy 3.2
Utilized IC / Part K20
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment Teensyduino, WinAVR
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1341134-DEV-13736
Ultra Librarian 3D Model Ultra Librarian DEV-13736 CAD Model

Description

This is a Kinetis MCU 32-Bit development board that has an ARM® Cortex®-M4 core processor.

  • Core Processor: ARM® Cortex®-M4
  • Mounting Type: Fixed
  • Platform: Teensy 3.2
  • Utilized IC / Part: K20
  • Packaging: Bulk
  • Standard Package: 1
  • Win Source Part Number: 1341134-DEV-13736
  • Suggested Programming Environment: Teensyduino, WinAVR
  • Interconnect System: -
  • ECCN: 3A991A2
  • HTSUS: 8471.50.0150

You May Also Be Interested in

Texas Instruments
IAR KICKSTART TMS470R1A256 EVAL / TMS470R1A256 IAR KickStart - ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMS-FET470A256
STMicroelectronics
DISCOVERY KIT WITH STM32H735IG M / STM32H735IG Discovery STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for STM32H735G-DK
Texas Instruments
TMS320C6727 EVAL BRD / TMS320C6727 C6000™ C67x DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXPDK6727
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
STMicroelectronics
SPC564A EVAL BRD / SPC564A - e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC56XVTOP-A
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Texas Instruments
EZDSP TMS320C55X EVAL BRD / TMS320C55x eZdsp™ C5000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX5515EZDSP
Texas Instruments
TMS320LF2407A EVAL BRD / TMS320LF2407A C2000™ DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDS3P701016AE

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention