EN
  • EN
  • DE

TMDXPDK6727

Part No TMDXPDK6727
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320C6727 EVAL BRD / TMS320C6727 C6000™ C67x DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C67x
Utilized IC / Part TMS320C6727
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341700-TMDXPDK6727
Ultra Librarian 3D Model Ultra Librarian TMDXPDK6727 CAD Model

Description

TMDXPDK6727 - Texas Instruments Product Overview

The TMDXPDK6727 from Texas Instruments is a comprehensive development platform designed to facilitate the creation, testing, and deployment of a wide range of applications. This development kit is centered around the high-performance TMS320C6727B floating-point digital signal processor (DSP), which is part of the TMS320C67x DSP family known for its robust computational capabilities and efficiency.

The TMDXPDK6727 development kit is an ideal solution for developers working on advanced signal processing applications such as audio and speech processing, medical imaging, test and measurement equipment, and high-end consumer products. With its powerful DSP core, developers can expect to achieve high precision and fast processing speeds that are essential for real-time applications.

Key Features:

  • High-Performance DSP: The TMS320C6727B processor at the heart of the kit operates at a frequency of up to 350 MHz, delivering up to 2800 MIPS of processing power.
  • Memory: Equipped with an integrated memory controller supporting a wide range of external memory interfaces, including DDR2, and ample on-chip memory.
  • Connectivity: Features a host of peripherals for connectivity including McASP (Multichannel Audio Serial Port), I2C, SPI, and UART interfaces.
  • Expansion: The platform includes expansion connectors to interface with a variety of external devices and Texas Instruments’ daughter cards, allowing for flexible system expansion and customization.
  • Software Support: Comes with an extensive software development kit (SDK) that includes drivers, libraries, and example code to help accelerate development time.
  • Debugging: Onboard JTAG emulation for simplified debugging, along with an included Code Composer Studio™ Integrated Development Environment (IDE) for streamlined software development.

With the TMDXPDK6727, developers gain access to a scalable platform that not only delivers in terms of raw computational power but also offers versatility through its robust set of peripherals and expansion options. Whether for industrial, medical, or consumer electronics applications, the TMDXPDK6727 provides a solid foundation for developing sophisticated digital signal processing solutions.

For detailed specifications, datasheets, and support resources, please visit the Texas Instruments official website.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess