EN
  • EN
  • DE

EKC-LM3S1968

Part No EKC-LM3S1968
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S1968 EVAL BRD / LM3S1968 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S1968
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342334-EKC-LM3S1968
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S1968 CAD Model

Description

The EKC-LM3S1968 is a feature-rich microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and versatility in a wide range of embedded applications. This product is part of the Stellaris® family, which is well-known for providing innovative ARM® Cortex™-M3 based microcontrollers that offer a balanced blend of computing power and energy efficiency.

Key Features

  • Core: The EKC-LM3S1968 is equipped with a 32-bit ARM Cortex-M3 processor core, which operates at up to 50 MHz, delivering robust processing capabilities with low power consumption.
  • Memory: It comes with 256 KB of Flash memory and 64 KB of SRAM, which is ample for various complex applications and facilitates efficient in-system programming and execution.
  • I/O and Peripherals: This MCU boasts a range of peripherals, including GPIOs, UARTs, I2C, SPI, CAN, PWM, and analog-to-digital converters (ADCs) that support a multitude of device functions and enable seamless integration with external components.
  • Power Management: The device offers multiple power-saving modes, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Development Support: Texas Instruments provides comprehensive development tools for the EKC-LM3S1968, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the design and prototyping process.

Applications

The EKC-LM3S1968 is designed to cater to a diverse range of applications, such as industrial control systems, medical devices, home automation, and portable electronics. Its robust set of features makes it particularly well-suited for complex tasks that require efficient data processing and precise control.

Quality and Reliability

As with all Texas Instruments products, the EKC-LM3S1968 is built to meet high standards of quality and reliability. It is designed to withstand challenging environmental conditions, ensuring consistent performance and a long operational lifespan.

Technical Support and Documentation

Users of the EKC-LM3S1968 can access extensive technical support and a wealth of documentation, including datasheets, user manuals, and application notes, which provide valuable insights into maximizing the potential of this powerful microcontroller.

You May Also Be Interested in

Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess