EN
  • EN
  • DE

TMDSDOCK28379D

Part No TMDSDOCK28379D
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMS320F28379D EVAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features TMS320F28379D Experimenter series C28x MCU 32-Bit Embedded Evaluation Board
Manufacturer Texas Instruments
Series C2000™, Delfino™
Package Bulk
Core Processor C28x
Mounting Fixed
Family Name TMDSDOCK28379
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937040-TMDSDOCK28379D
Ultra Librarian 3D Model Ultra Librarian TMDSDOCK28379D CAD Model

Description

The Texas Instruments TMDSDOCK28379D is a comprehensive development platform designed for engineers and developers who are looking to explore the full capabilities of the C2000™ Delfino™ MCU F2837xD series. This product is an essential tool for anyone working on advanced embedded control applications, offering a rich set of features that facilitate rapid development and testing.

Key Features

  • High-Performance Processing: At the heart of the TMDSDOCK28379D is a powerful Delfino F2837xD dual-core microcontroller, which provides a combination of 32-bit floating-point precision and high processing speeds, making it ideal for complex algorithms and control applications.
  • Integrated Development Environment: The platform supports Texas Instruments' Code Composer Studio™ IDE and other third-party software, allowing for streamlined development with advanced debugging and emulation capabilities.
  • Extensive Connectivity: With a range of on-board connectivity options including CAN, USB, Ethernet, and more, the TMDSDOCK28379D ensures easy interfacing with a wide array of peripherals and systems.
  • Modular Design: The development kit features a detachable USB JTAG emulator and breakout connectors, providing flexibility for both standalone operation and expansion with other hardware modules.

Applications

The TMDSDOCK28379D is designed to cater to a variety of applications, particularly those requiring high-performance control and precision. It is suitable for:

  • Industrial drives and automation
  • Renewable energy systems
  • Automotive control systems
  • Advanced digital power applications
  • High-end consumer electronics

Out-of-the-Box Experience

Developers can expect an intuitive out-of-the-box experience with the TMDSDOCK28379D. The kit includes everything needed to start development immediately, including the Delfino F2837xD controlCARD, a docking station with access to all controlCARD signals, USB cables, and documentation. The comprehensive suite of software tools and examples provided by Texas Instruments ensures a smooth and efficient development process from the initial concept to the final product.

Support and Resources

Users of the TMDSDOCK28379D benefit from Texas Instruments' extensive support network, including an active online community, technical documentation, application notes, and training materials. This ecosystem of resources ensures that developers can fully leverage the capabilities of the TMDSDOCK28379D and the C2000™ Delfino™ MCU F2837xD series to create innovative and high-performance solutions.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess