EN
  • EN
  • DE

LM3925RMX-A

Part No LM3925RMX-A
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827812-LM3925RMX-A
Ultra Librarian 3D Model Ultra Librarian LM3925RMX-A CAD Model

Description

Product Overview: LM3925RMX-A from Texas Instruments

The LM3925RMX-A is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficiency in a multitude of electronic applications. This versatile component is designed to cater to the demanding needs of modern electronic circuits, providing a robust solution for your design requirements.

Key Features

  • High Precision Voltage Regulation: The LM3925RMX-A offers precise voltage regulation, ensuring stable operation and power supply for sensitive electronic components.
  • Low Dropout: Its low dropout feature makes it ideal for applications where the input voltage is very close to the output voltage, maximizing efficiency.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it from overheating, ensuring long-term reliability and safety in operation.
  • Low Quiescent Current: The quiescent current is minimized to reduce power consumption when the device is in a standby state, making it suitable for battery-powered applications.

Applications

The LM3925RMX-A is suited for a wide range of applications, including but not limited to:

  • Power management for consumer electronics
  • Automotive systems
  • Industrial controls
  • Portable devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3925RMX-A is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest standards. Customers can trust this product for consistent performance and durability.

Environmental Compliance

The LM3925RMX-A is designed with environmental sustainability in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics.

Conclusion

Whether you're developing a new project or optimizing an existing one, the LM3925RMX-A from Texas Instruments is a reliable choice that combines performance with environmental responsibility. Its comprehensive features and robust design make it an indispensable component for a wide array of electronic applications.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess