EN
  • EN
  • DE

37325

Part No 37325
Manufacturer Desco
Catalog Misc Products
Description ESD HANDLER 10-3/4X16X2-1/4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers
Mfr Desco
Series Protektive Pak®
Package Bulk
Product Status Active
Type Card Holder
Usage Storage, Transport
Dimensions - Overall 10.75" L x 16.00" W x 2.25" H (273.1mm x 406.4mm x 57.2mm)
Material Corrugated Fiberboard
Features 5 Cells, Dissipative Partitions, Lid Included
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4819.10.0040
Win Source Part Number 906682-37325
Ultra Librarian 3D Model Ultra Librarian 37325 CAD Model

Description

The Win Source Part Number 906682-37325 is an anti-static, ESD device container from the Protektive Pak® series.

  • Series: Protektive Pak®
  • Type: Card Holder
  • Cells: 5
  • Partitions: Dissipative
  • Lid: Included
  • Package: Bulk
  • Application: Storage and Transport
  • Standard Package: 1 piece
  • Material: Corrugated Fiberboard
  • Dimensions: 10.75" L x 16.00" W x 2.25" H (273.1mm x 406.4mm x 57.2mm)
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess