EN
  • EN
  • DE

DT100118

Part No DT100118
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description MCP1012 1W DEMO BOARD / MCP1012 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Power Management
Function Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part MCP1012
Supplied Contents Board(s)
Base Product Number DT100118
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.5100
Other Names 150-DT100118
Standard Package 1
Win Source Part Number 1078161-DT100118
Ultra Librarian 3D Model Ultra Librarian DT100118 CAD Model

Description

Microchip Technology's DT100118 - A Versatile Development Tool

The DT100118 from Microchip Technology is a state-of-the-art development tool designed to streamline and enhance the engineering process for professionals and hobbyists alike. This innovative product is part of Microchip's extensive portfolio of development tools, which are known for their reliability and user-friendly interfaces.

The DT100118 is particularly suited for developers working on projects that require precise microcontroller configuration and testing. It provides a robust platform for debugging and programming a wide range of Microchip's microcontrollers and digital signal controllers. With its compatibility with MPLAB X Integrated Development Environment (IDE), the DT100118 offers a seamless and integrated development experience.

One of the standout features of the DT100118 is its support for advanced interfaces such as JTAG, ICSP™ (In-Circuit Serial Programming™), and MDB (Microchip Debugger). These interfaces allow for a high level of control and flexibility when programming and debugging, making it an indispensable tool for complex projects.

The DT100118 also boasts a user-friendly design with clear indicators and a straightforward connection interface, ensuring that both novice and experienced developers can utilize the tool effectively. Additionally, the product is complemented by an extensive library of documentation and examples, which can significantly reduce development time and assist in troubleshooting.

Microchip Technology's commitment to quality is evident in the DT100118, which is built to the highest standards to ensure reliability and longevity in demanding development environments. The tool is also backed by Microchip's renowned customer support, providing developers with the assistance they need to overcome any challenges they may face.

Whether you are working on a small-scale hobby project or a large commercial application, the DT100118 is an excellent choice for a development tool that combines performance, versatility, and ease of use. By choosing Microchip Technology's DT100118, developers can be confident they have the right tool to bring their innovative ideas to life.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess