Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Schroff
Series ServicePLUS
Accessory Type EMC Gasket
For Use With/Related Products Panel, 6U Filler
Win Source Part Number 796006-21101855
Popularity Medium
Supply and Demand Status Limited
Family Name 21101-855
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 21101855 CAD Model

Description

The 796006-21101855 is an EMC gasket accessory manufactured by Schroff. It is part of the ServicePLUS series, designed to be used with panel, 6U filler.

  • Compatibility: Boxes, Enclosures, Racks
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2029
  • Part Number: 21101-855
  • ECCN: EAR99
  • Recommended Use: Related Products

You May Also Be Interested in

Schroff
6U AC INPUT MODULE 10 PCS / EMC Shielding Textile Gasket, 232 mm Height
Lowest to $51.7984
ECAD model for 21101855
Wakefield-Vette
CENTER SCREW M2.5X11 KZ 100PCS
Need more? Email Us
ECAD model for 3687051
Schroff
REAR MID HORIZ RL 84HP INDIRECT
Need more? Email Us
ECAD model for 34561084
Vector Electronics
FPE04-6U NO FRONT PANEL
Need more? Email Us
ECAD model for CM10

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.7984 $51.7984
3+ $42.5013 $127.5039
4+ $41.1731 $164.6924
6+ $39.8449 $239.0694
7+ $38.5168 $269.6176
9+ $34.5323 $310.7907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention