Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25C320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371466-25C320/P
Ultra Librarian 3D Model Ultra Librarian 25C320/P CAD Model

Description

The Microchip Technology 25C320/P is a robust, high-performance 32K SPI Serial EEPROM device that provides a storage solution for a wide range of applications. This device is designed to add flexible, non-volatile data storage to any microcontroller or embedded system. With its SPI interface, the 25C320/P ensures high-speed data transfer, making it an ideal choice for settings where data integrity and reliability are paramount.

Key Features

  • Memory Size: 32 Kbit (4 KB)
  • Interface Type: Serial, SPI (Serial Peripheral Interface)
  • Operating Voltage: 4.5V to 5.5V, which is suitable for a wide range of applications.
  • Write Cycle Time: 5 ms maximum, enabling quick data updates.
  • Endurance: 1 million write cycles per byte, ensuring a long lifespan for your data storage needs.
  • Data Retention: Guaranteed for over 200 years, providing peace of mind for long-term data storage.
  • Temperature Range: Industrial (-40°C to +85°C), suitable for harsh environments.
  • Packaging: Available in PDIP (Plastic Dual In-line Package) for easy handling and integration into various circuit designs.

The 25C320/P from Microchip Technology also offers a self-timed erase and write cycle with auto-erase before write, making the operation of the device simple and efficient. The device supports the SPI bus protocol which is compatible with 2 MHz clock rates, allowing for seamless integration with most microcontrollers.

This EEPROM is an excellent choice for applications requiring data manipulation and storage, such as parameter settings, calibration data storage, or device configuration. Its reliability and durability make it a go-to component for designers and engineers looking to add a dependable memory solution to their electronic projects.

With its combination of features, the 25C320/P EEPROM by Microchip Technology stands out as a versatile and reliable component for any application requiring non-volatile memory storage.

You May Also Be Interested in

Infineon Technologies
IC SRAM 144MBIT PAR 165FBGA
Lowest to $163.2819
ECAD model for CY7C1645KV18-450BZXI
Infineon Technologies
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $72.0719
ECAD model for CY7C131E-55JXC
Infineon Technologies
IC SRAM 18MBIT PARALLEL 484FBGA
Lowest to $405.0349
ECAD model for CYD18S72V-133BBC
Infineon Technologies
IC SRAM 1.152MBIT PAR 172FBGA
Need more? Email Us
ECAD model for CY7C09579V-83BBC
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $30.1202
ECAD model for IS25LQ032B-JBLE-TR
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I / SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-TSOP I
Need more? Email Us
ECAD model for CY62256NLL-70ZXC
Infineon Technologies
IC NVSRAM 8MBIT PARALLEL 48FBGA
Lowest to $45.4654
ECAD model for CY14B108N-BA45XI
Infineon Technologies
IC SRAM 9MBIT 100MHZ 100LQFP
Need more? Email Us
ECAD model for CY7C1361A-100AC
Microchip Technology
IC FLASH 1MBIT SPI 15MHZ 32PLCC
Need more? Email Us
ECAD model for AT45DB011-JC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0198 $50.4950
61+ $1.6573 $101.0953
94+ $1.6055 $150.9170
129+ $1.5537 $200.4273
167+ $1.5019 $250.8173
223+ $1.3466 $300.2918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention