EN
  • EN
  • DE

M27C1001-70XF1

Part No M27C1001-70XF1
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 1 MB
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 984374-M27C1001-70XF1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1001-70XF1 CAD Model

Description

The M27C1001-70XF1 is a high-performance 1Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This EPROM operates at a speed of 70ns, which provides a fast access time suitable for high-speed microprocessor systems. The M27C1001-70XF1 is designed for applications where reliable and efficient non-volatile memory storage is essential.

Key Features

  • Memory Capacity: 1Mbit (128Kb x8)
  • Access Time: 70ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with most microprocessor systems without the need for additional voltage converters.
  • UV Erasable: The contents of the EPROM can be erased by exposure to ultraviolet light, allowing the device to be reprogrammed multiple times.
  • Programmable: The M27C1001-70XF1 can be programmed using industry-standard EPROM programmers, providing flexibility and ease of use for developers.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for use in demanding environments.
  • Package: The EPROM comes in a 32-pin Ceramic Dual In-line Package (CDIP), which provides robust physical protection and good thermal characteristics.

Applications

The versatility of the M27C1001-70XF1 makes it ideal for a wide range of applications, including:

  • Embedded systems
  • Microprocessor-based systems
  • Industrial control systems
  • Telecommunication systems
  • Automotive electronics
  • Medical equipment

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The M27C1001-70XF1 EPROM is manufactured to the highest standards, ensuring consistent performance and longevity. This product is a testament to STMicroelectronics' dedication to providing advanced memory solutions for the electronics industry.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess