EN
  • EN
  • DE

93AA56CT-I/ST

Part No 93AA56CT-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description 2K Microwire Compatible Serial EEPROM | IC EEPROM 2K SPI 3MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 6ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 93AA56C
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1134212-93AA56CT-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93AA56CT-I/ST CAD Model

Description

Product Overview: 93AA56CT-I/ST from Microchip Technology

The 93AA56CT-I/ST is a high-performance, 2K EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by the renowned Microchip Technology. This device is part of Microchip's extensive serial EEPROM product line and offers a robust storage solution for applications requiring data retention without power.

Key Features:

  • Memory Size: The 93AA56CT-I/ST comes with a memory size of 2 Kbits, providing sufficient space for device configurations, serial numbers, and calibration data.
  • Interface Type: It features a serial I²C (Inter-Integrated Circuit) interface, which allows for easy and efficient integration into a wide range of microcontroller-based systems.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 93AA56CT-I/ST is reliable in harsh environmental conditions.
  • Packaging: It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Write Cycle Time: The EEPROM provides a fast write cycle time of 5 ms, ensuring quick data storage and minimal delay in system operations.

Applications:

The versatility of the 93AA56CT-I/ST makes it an excellent choice for a wide array of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Smart Cards
  • Medical Devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the 93AA56CT-I/ST is no exception. It is designed to meet the high standards of reliability and performance that customers expect from Microchip products. Furthermore, the device is backed by Microchip's customer support and warranty, ensuring peace of mind for designers and manufacturers alike.

Conclusion:

In conclusion, the 93AA56CT-I/ST EEPROM from Microchip Technology is a compact, reliable, and versatile memory solution suitable for a broad range of applications that require data storage with the convenience of in-circuit reprogrammability. Its robust feature set ensures that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess