EN
  • EN
  • DE

24LC02BT-I/SNG

Part No 24LC02BT-I/SNG
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152011-24LC02BT-I/SNG
Popularity Low
Supply and Demand Status Limited
Family Name 24LC02B
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Thailand
Ultra Librarian 3D Model Ultra Librarian 24LC02BT-I/SNG CAD Model

Description

Microchip Technology 24LC02BT-I/SNG EEPROM

The 24LC02BT-I/SNG is a 2 Kbit Electrically Erasable PROM (EEPROM) device from Microchip Technology, designed with a focus on low-power operations and high reliability. This particular EEPROM model offers a simple yet flexible non-volatile memory solution which is ideal for sophisticated data storage requirements.

The device operates across a voltage range of 1.8V to 5.5V, making it suitable for various applications in both commercial and industrial temperature ranges. It features a 256 x 8 (2 Kbit) memory size, and its I²C-compatible (2-wire) serial interface ensures seamless integration into most microcontroller-based systems.

One of the notable features of the 24LC02BT-I/SNG is its hardware write protection, which provides an additional layer of data security. The write control feature is enabled via the WP pin, preventing accidental data overwrites and ensuring the integrity of the stored information.

The EEPROM is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'SNG' suffix in the part number. This compact form factor allows for efficient use of PCB (Printed Circuit Board) space, while also being amenable to automated assembly processes.

For design flexibility, the 24LC02BT-I/SNG supports a maximum clock frequency of 400 kHz, providing a balance between speed and power consumption. Additionally, the device features a page write buffer, allowing up to 16 bytes of data to be written in a single write cycle, which can significantly improve write operation efficiency.

In summary, the Microchip 24LC02BT-I/SNG EEPROM is a versatile and reliable component suitable for a wide range of applications that require a small, non-volatile memory solution. Its ease of integration, coupled with its low-power operation and robust security features, make it an excellent choice for designers looking to enhance their data storage capabilities.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess