EN
  • EN
  • DE

ATMXT2952T2-C2U078

Part No ATMXT2952T2-C2U078
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 1.8 to 3.47 VCC, -40 to 85 degC, I2C and USB, UFBGA-162, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024397-ATMXT2952T2-C2U078
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT2952T2-C2U078 CAD Model

Description

Microchip Technology's ATMXT2952T2-C2U078 Touch Controller

The ATMXT2952T2-C2U078 is a sophisticated touch controller integrated circuit (IC) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's maXTouch® T series, which is renowned for its advanced touch capabilities and is tailored for use in automotive applications.

Key Features

  • Robust Touch Performance: The ATMXT2952T2-C2U078 is engineered to deliver exceptional touch sensitivity and accuracy, ensuring a seamless user experience for in-car touchscreens and control panels.
  • Large Screen Support: Designed to support large-screen automotive displays, this touch controller can handle screens up to 20 inches, making it ideal for modern vehicle infotainment systems and navigation displays.
  • Multi-Touch Functionality: With multi-touch capability, it enables gestures such as pinch, zoom, and swipe, which are essential for intuitive user interfaces in today's vehicles.
  • Noise Immunity: The device features advanced noise immunity, which ensures reliable performance even in the challenging electrical environments typical of automotive applications.
  • Electromagnetic Compatibility (EMC): It is designed to meet strict automotive EMC requirements, providing consistent performance in the presence of electromagnetic interference.

Applications

The ATMXT2952T2-C2U078 is specifically designed for automotive applications, including:

  • Infotainment Systems
  • Navigation Systems
  • Center Stack Displays
  • Rear Seat Entertainment
  • Climate Control Panels

Technical Specifications

The controller operates with a wide voltage range and is compatible with various communication protocols. It features a compact form factor, making it suitable for integration into the tight spaces typical of modern vehicle interiors.

Quality and Reliability

As with all Microchip products, the ATMXT2952T2-C2U078 is manufactured to the highest quality standards, ensuring reliability and longevity in harsh automotive environments. It undergoes rigorous testing and validation to meet the stringent requirements of the automotive industry.

In conclusion, the ATMXT2952T2-C2U078 from Microchip Technology is a premier choice for automotive manufacturers seeking a reliable, high-performance touch controller that can enhance the user experience in modern vehicles.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5270 $61.5810
7+ $16.8427 $117.8989
11+ $16.3164 $179.4804
15+ $15.7900 $236.8500
19+ $15.2637 $290.0103
26+ $13.6847 $355.8022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess