EN
  • EN
  • DE

PIC16LF1459T-I/GZC03

Part No PIC16LF1459T-I/GZC03
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description 8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085021-PIC16LF1459T-I/GZC03
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16LF1459T-I/GZC03 CAD Model

Description

Product Overview: PIC16LF1459T-I/GZC03 from Microchip Technology

The PIC16LF1459T-I/GZC03 is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications. This device is part of the PIC16F family, which is renowned for its ease of use and flexibility, making it an ideal choice for both beginners and seasoned professionals in the field of embedded systems.

Key Features

  • Core: The microcontroller features a precision 16-bit architecture with an enhanced mid-range core, offering a perfect balance between power efficiency and processing capability.
  • Clock Speed: It operates at a maximum clock speed of 48 MHz, ensuring swift execution of instructions and efficient task management.
  • Memory: Equipped with 14 KB of flash memory and 1 KB of RAM, the PIC16LF1459T-I/GZC03 provides ample space for program storage and data handling.
  • USB Interface: With an integrated full-speed USB 2.0 compliant interface, the microcontroller facilitates easy connectivity with computers and other USB devices.
  • I/O Pins: It boasts 18 versatile input/output pins, providing flexibility in interfacing with external peripherals and sensors.
  • Analog-to-Digital Converter (ADC): The onboard 10-bit ADC with up to 12 channels allows for accurate analog signal measurement and conversion.
  • Temperature Range: The device operates reliably over an extended temperature range, making it suitable for harsh environments.

Applications

The PIC16LF1459T-I/GZC03 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Communication Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PIC16LF1459T-I/GZC03 is no exception. It is designed to meet stringent quality standards, ensuring reliable performance and longevity in the field. Whether you're developing a simple prototype or a complex system, this microcontroller is a dependable choice that combines performance with low power consumption.

You May Also Be Interested in

ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,637 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess