EN
  • EN
  • DE

PIC12LF1552T-I/MU022

Part No PIC12LF1552T-I/MU022
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084909-PIC12LF1552T-I/MU022
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12LF1552T-I/MU022 CAD Model

Description

Microchip Technology's PIC12LF1552T-I/MU022 Microcontroller

The PIC12LF1552T-I/MU022 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial controls to consumer electronics. This MCU is part of Microchip's renowned PIC family, known for their reliability, efficiency, and flexibility in various embedded system applications.

Key Features

  • Core: The MCU features a PIC architecture with a CPU speed of up to 8 MIPS, providing a solid balance between power consumption and processing capability.
  • Memory: It comes with 1.75 KB of flash memory and 64 bytes of EEPROM, which is ample for small to medium complexity programs. The 128 bytes of RAM ensures smooth operation for multitasking environments.
  • I/O Pins: The device has 6 I/O pins, which include analog inputs and PWM outputs, offering versatility for interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor-based applications.
  • Communication: It supports I2C, SPI, and UART serial communication protocols, enabling easy connectivity with other microcontrollers, computers, and network modules.
  • Temperature Range: The MCU operates within an extended temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package: Housed in a 8-pin UDFN package, the PIC12LF1552T-I/MU022 is compact and ideal for space-constrained applications.
  • Power Management: With low-power features such as Power-Saving Sleep mode, the MCU is designed for energy-sensitive projects.

Applications

The PIC12LF1552T-I/MU022 is an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Portable medical devices
  • Smart sensors
  • Consumer electronics
  • Home automation systems
  • Industrial control systems

Microchip Technology's commitment to quality ensures that the PIC12LF1552T-I/MU022 MCU is a reliable and cost-effective solution for designers looking to optimize their embedded systems. Its robust feature set, coupled with Microchip's extensive support and resources, makes this microcontroller a smart choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess