EN
  • EN
  • DE

PIC18F26K80T-I/SSVAO

Part No PIC18F26K80T-I/SSVAO
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description 8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085084-PIC18F26K80T-I/SSVAO
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80T-I/SSVAO CAD Model

Description

Microchip Technology's PIC18F26K80T-I/SSVAO Microcontroller

The PIC18F26K80T-I/SSVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require advanced communication protocols, robust operation, and low power consumption. This MCU is part of Microchip's PIC18F K80 family and is well-suited for automotive, industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

Equipped with a powerful 8-bit CPU, the PIC18F26K80T-I/SSVAO operates at a maximum frequency of 64 MHz. It features 64KB of flash memory for program storage, 3.8KB of RAM for data handling, and 1024 bytes of EEPROM for non-volatile data storage. This ample memory provision allows for the development of complex applications and the ability to store critical data even when the power is off.

The MCU includes a variety of peripherals that enhance its functionality. It has an integrated 12-bit analog-to-digital converter (ADC) with up to 17 channels, allowing for precise analog signal measurement. The two enhanced Capture/Compare/PWM (ECCP) modules enable sophisticated control of motors and other peripherals requiring pulse width modulation. Additionally, the device supports serial communication via multiple protocols such as SPI, I2C, AUSART, and the CAN bus, making it highly adaptable for various communication needs.

One of the standout features of the PIC18F26K80T-I/SSVAO is its Extended Instruction Set, which provides an improved level of efficiency for certain operations and can lead to reductions in code size. Moreover, the MCU's nanoWatt XLP technology ensures low power consumption, particularly beneficial for battery-powered applications.

For enhanced security and system reliability, the PIC18F26K80T-I/SSVAO has a programmable Brown-Out Reset (BOR), an Extended Watchdog Timer (WDT), and a full suite of protection features. The device is available in an SSOP (Shrink Small Outline Package) type, with the 'T' in its name indicating its tape and reel packaging option, facilitating automated assembly processes.

Overall, the PIC18F26K80T-I/SSVAO from Microchip Technology is a versatile and capable MCU that provides a balanced mix of performance, power efficiency, and integrated features, making it an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess