EN
  • EN
  • DE

PCA84C444P/237S1

Part No PCA84C444P/237S1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345123-PCA84C444P/237S1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C444P/237S1 CAD Model

Description

The NXP PCA84C444P/237S1 is a highly integrated and robust microcontroller designed to cater to a wide range of embedded applications. This versatile chip is part of NXP's acclaimed PCA84xx series, known for their reliability and performance in demanding environments.

Core Features

  • Advanced Architecture: At the heart of the PCA84C444P/237S1 lies an efficient 8-bit microcontroller core, which provides a solid balance between power consumption and processing capabilities. This makes it an ideal choice for applications where both are critical considerations.
  • Memory: The microcontroller comes equipped with ample memory resources, including ROM, RAM, and EEPROM. This allows for flexible program and data storage options, supporting complex applications without the need for external memory components.
  • I/O Ports: A variety of input/output ports are available, enabling the microcontroller to interface with sensors, actuators, and other peripherals. This level of connectivity ensures that the PCA84C444P/237S1 can be easily integrated into a wide array of electronic systems.
  • Timers and Counters: Built-in timers and counters provide precise timing and control capabilities, which are essential for tasks such as PWM generation, event counting, and time-sensitive operations.
  • Analog-to-Digital Converter: An integrated ADC allows the microcontroller to process analog signals, making it suitable for applications that require sensor data acquisition and real-time monitoring.

Applications

The PCA84C444P/237S1 is a versatile component that can be employed in a multitude of applications. Its robustness and feature set make it particularly well-suited for industrial control systems, automotive electronics, home automation, and smart sensing solutions.

Quality and Reliability

NXP is known for its commitment to quality, and the PCA84C444P/237S1 is no exception. This microcontroller is built to meet high standards, ensuring reliable operation over its intended lifespan, even under challenging conditions. With NXP's reputation for excellence in semiconductor manufacturing, customers can trust the PCA84C444P/237S1 to perform consistently and effectively in their products.

Support and Resources

Designers and engineers using the PCA84C444P/237S1 can take advantage of NXP's extensive support network. This includes detailed datasheets, application notes, and technical forums, all designed to assist in the development process and reduce time to market.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess