EN
  • EN
  • DE

NCV7428MW5R2G

Part No NCV7428MW5R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8DFN  /  1/1 Transceiver LINbus 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Voltage - Supply 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number NCV7428
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,488-NCV7428MW5R2GDKR,488-NCV7428MW5R2GTR,488-NCV7428MW5R2GCT,NCV7428MW5R2G-ND
Standard Package 3,000
Win Source Part Number 1204186-NCV7428MW5R2G
Ultra Librarian 3D Model Ultra Librarian NCV7428MW5R2G CAD Model

Description

ON Semiconductor NCV7428MW5R2G Product Overview

The NCV7428MW5R2G is a sophisticated integrated circuit designed by ON Semiconductor, tailored for automotive applications that demand reliable communication and control. This product is part of ON Semiconductor's extensive portfolio of automotive-grade devices, which are engineered to meet the stringent requirements of the automotive industry.

Key Features

  • High Integration: The NCV7428MW5R2G integrates a System Basis Chip (SBC) with a LIN transceiver, making it a compact and efficient solution for in-vehicle networking.
  • Low Power Consumption: Designed with energy efficiency in mind, this device features low current consumption in both active and standby modes, contributing to the overall reduction of vehicle power consumption and emissions.
  • Robust Communication: The LIN (Local Interconnect Network) interface ensures robust communication in the harsh electrical environments typical of automotive applications. It provides a cost-effective, single-wire bus used for low-speed in-vehicle networks.
  • Enhanced Protection: The device includes protection features such as over-temperature shutdown, short-circuit protection, and undervoltage detection, ensuring reliable operation under adverse conditions.
  • Wide Operating Temperature Range: The NCV7428MW5R2G operates over a broad temperature range, making it suitable for various automotive environments.

Applications

  • Body Control Modules
  • Door Modules
  • Seat Control
  • Climate Control
  • Lighting Control

ON Semiconductor's NCV7428MW5R2G is an excellent choice for automotive designers who require a reliable and compact network interface with built-in diagnostic and protection features. Its integration of a LIN transceiver with a System Basis Chip provides a highly integrated solution that simplifies design, reduces board space, and enhances system reliability. Whether for comfort, convenience, or safety features within the vehicle, the NCV7428MW5R2G is designed to meet the rigorous demands of automotive networking applications.

By choosing the NCV7428MW5R2G, automotive system designers can ensure their applications are equipped with a high-quality, robust communication interface that is built to last, even in the most challenging automotive conditions.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess