EN
  • EN
  • DE

SN74TVC3010PW

Part No SN74TVC3010PW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 10-BIT VOLTAGE CLAMP | IC 10BIT VOLTAGE CLAMP 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Voltage Clamp
Resolution 10
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74TVC3010
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1256098-SN74TVC3010PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74TVC3010PW CAD Model

Description

Product Overview: SN74TVC3010PW

The SN74TVC3010PW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a 10-bit voltage clamp with Schottky diodes that is ideal for signal conditioning and protection in a wide range of applications, including telecommunications, computing, and industrial electronics.

Key Features

  • Integrated Clamping Function: The SN74TVC3010PW features an integrated clamping function that protects sensitive circuit components by limiting voltage spikes and transient overvoltages, thereby ensuring reliable operation under harsh conditions.
  • Low Capacitance: With its low input and output capacitance, this device is suitable for high-speed data lines, as it minimizes signal distortion and provides excellent signal integrity.
  • Wide Operating Voltage Range: This voltage clamp operates over a broad voltage range, making it versatile for use in various systems with different power requirements.
  • Robust ESD Protection: The SN74TVC3010PW offers robust Electrostatic Discharge (ESD) protection to safeguard against static electricity and other sudden electrical discharges that can damage electronic components.

Applications

  • Signal conditioning in data and address lines
  • Protection of I/O ports in computing systems
  • Telecommunication infrastructure
  • Industrial control systems

Package and Quality Assurance

The SN74TVC3010PW comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

Conclusion

With its combination of voltage clamping capabilities, low capacitance, wide operating voltage range, and ESD protection, the SN74TVC3010PW from Texas Instruments is a reliable and versatile component suitable for a multitude of electronic applications. Its compact TSSOP packaging allows for efficient use of board space, making it an excellent choice for designers looking to enhance the performance and durability of their electronic systems.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9385 $58.1550
65+ $1.5906 $103.3890
100+ $1.5409 $154.0900
135+ $1.4912 $201.3120
175+ $1.4415 $252.2625
235+ $1.2924 $303.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess