EN
  • EN
  • DE

SY54016ARMG-TR

Part No SY54016ARMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR/LINE DVR CML LV 8-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Differential Receiver/Driver IC 8-MLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name SY54016
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -576-3068-1, -SY54016ARMG TR, -576-3068-2, -576-3068-1-ND, 576-3068-6, 576-3068-2, 576-3068-1, SY54016ARMGTR, SY54016ARMG TR, -SY54016ARMG-TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898688-SY54016ARMG-TR
Ultra Librarian 3D Model Ultra Librarian SY54016ARMG-TR CAD Model

Description

The SY54016ARMG-TR from Microchip Technology is a state-of-the-art, high-performance integrated circuit that serves as a critical component in advanced electronic systems. This precision-engineered device is designed to meet the rigorous demands of modern applications, offering both reliability and efficiency.

As a part of Microchip’s extensive product line, the SY54016ARMG-TR is specifically tailored for high-speed signal processing tasks. It operates with impressive speed and accuracy, making it an ideal choice for telecommunications, data communications, and other applications that require rapid data handling and processing.

The device comes in a compact, surface-mount package, which allows for efficient use of PCB space and is suitable for high-density mounting. The package type is designed to be reflow-solderable, ensuring easy integration into automated manufacturing processes. The "TR" suffix indicates that the product is provided in tape and reel packaging, which facilitates efficient pick-and-place assembly during the production of electronic devices.

One of the key features of the SY54016ARMG-TR is its low power consumption, which makes it an environmentally friendly choice that can help reduce the overall energy footprint of electronic systems. Moreover, its robust design ensures that it can operate reliably in a wide range of environmental conditions, further underlining its versatility.

Microchip Technology is known for its commitment to quality and the SY54016ARMG-TR is no exception. It is built to stringent quality standards, ensuring that it meets the needs of even the most demanding applications. Customers can expect consistent performance and long-term reliability from this product, backed by Microchip's reputation as a leading provider of integrated circuit solutions.

In summary, the SY54016ARMG-TR is a testament to Microchip Technology's dedication to innovation and excellence in the field of electronic components. With its high-speed capabilities, low power consumption, and reliable performance, this product stands out as an essential building block for cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3390 $58.7120
20+ $6.0217 $120.4340
30+ $5.8336 $175.0080
41+ $5.6453 $231.4573
53+ $5.4571 $289.2263
71+ $4.8926 $347.3746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess