EN
  • EN
  • DE

SN74SSTEB32866ZWLR

Part No SN74SSTEB32866ZWLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Configurable Buffer with Address-Parity Test
Supply Voltage 1.425V ~ 1.575V
Resolution 25
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-PBGA (13.6x5.6)
Family Part Number 74SSTEB32866
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1256086-SN74SSTEB32866ZWLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSTEB32866ZWLR CAD Model

Description

SN74SSTEB32866ZWLR - Texas Instruments 25-Bit Configurable Registered Buffer

The SN74SSTEB32866ZWLR is a high-performance, 25-bit configurable registered buffer designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the SSTEB32866 series, which is known for its exceptional data flow management capabilities in high-speed, data-intensive applications. The SN74SSTEB32866ZWLR is specifically crafted to meet the rigorous demands of server, workstation, and network infrastructure environments.

With its configurable design, the SN74SSTEB32866ZWLR offers versatility and flexibility, allowing it to be used in a variety of system configurations. The device features 25-bit universal bus drivers with 3-state outputs, which enable it to handle high-speed data transmission with ease. The registers are edge-triggered D-type flip-flops that enhance the integrity of data by capturing it at the precise moment it is needed, thus reducing the risk of data corruption due to timing errors.

The SN74SSTEB32866ZWLR operates over a wide voltage range, supporting a nominal supply voltage of 2.5V, which is ideal for low-power applications. This ensures that the device can be integrated into systems that require energy efficiency without sacrificing performance. It boasts a maximum clock frequency of 133 MHz, which enables high-speed data processing and swift communication between integrated circuits.

One of the key features of the SN74SSTEB32866ZWLR is its support for live insertion and removal, which allows for easy maintenance and upgrades without the need to power down the entire system. This hot-swapping capability is crucial for mission-critical applications where system uptime is paramount.

The device is housed in a compact, surface-mount package, making it suitable for space-constrained applications. The SN74SSTEB32866ZWLR also adheres to the stringent industrial temperature range, ensuring reliable operation under varying environmental conditions.

In conclusion, the SN74SSTEB32866ZWLR from Texas Instruments is an essential component for designers looking to create robust, high-speed data pathways within their digital systems. Its combination of high performance, configurability, and power efficiency makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7443 $53.7215
12+ $8.8158 $105.7896
18+ $8.5403 $153.7254
25+ $8.2648 $206.6200
32+ $7.9894 $255.6608
42+ $7.1629 $300.8418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,276 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess