EN
  • EN
  • DE

MC10EP16VADTR2

Part No MC10EP16VADTR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5VECL Differential Receiver/Driver with High Gain
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1217174-MC10EP16VADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP16
Introduction Date June 08, 2001
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10EP16VADTR2 CAD Model

Description

ON Semiconductor MC10EP16VADTR2 Product Overview

The MC10EP16VADTR2 is a versatile and high-performance 3.3V/5V ECL Differential Receiver/Driver designed by ON Semiconductor, a leading provider in the semiconductor industry. This integrated circuit is part of the 10EP series, which is well-known for its high-speed and low-power consumption, making it ideal for a wide range of applications such as high-speed communication, networking, and signal processing systems.

Key Features

  • Differential ECL Inputs and Outputs: The device features differential ECL (Emitter Coupled Logic) inputs and outputs, which allow for high-speed signal transmission with reduced noise susceptibility.
  • High-Speed Performance: With a typical propagation delay of just 150 ps, the MC10EP16VADTR2 is capable of handling high-frequency signals efficiently, making it suitable for demanding applications.
  • Compatible with PECL and NECL Levels: The device can operate with both positive ECL (PECL) and negative ECL (NECL) levels, providing flexibility in interfacing with different logic families.
  • Power Supply Flexibility: The MC10EP16VADTR2 can be powered by a 3.3V or 5V supply, accommodating various system requirements.
  • Temperature Range: It is designed to operate over a wide temperature range from -40°C to +85°C, ensuring reliability in diverse environmental conditions.

Applications

The MC10EP16VADTR2 is suitable for a broad spectrum of applications, including but not limited to:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal processing and clock distribution networks
  • Automated test equipment (ATE)
  • Servers and data centers

Package and Quality

The device is available in a TSSOP-8 package, which is compact and suitable for space-constrained applications. ON Semiconductor is committed to providing high-quality products, and the MC10EP16VADTR2 is no exception. It is manufactured to meet rigorous industry standards, ensuring performance, durability, and reliability for critical applications.

In summary, the MC10EP16VADTR2 from ON Semiconductor is a high-speed, low-power differential receiver/driver that offers excellent performance and flexibility for a variety of high-speed digital applications.

You May Also Be Interested in

Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6214 $61.8354
26+ $4.6131 $119.9406
39+ $4.4687 $174.2793
54+ $4.3243 $233.5122
70+ $4.1811 $292.6770
93+ $3.7480 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess