EN
  • EN
  • DE

SUP70101EL-GE3

Part No SUP70101EL-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V 120A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 100 V 120A (Tc) 375W (Tc) Through Hole TO-220AB
Manufacturer Vishay
Series TrenchFET®
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name SUP70101
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SUP70101EL-GE3CT, SUP70101EL-GE3DKRINACTIVE, SUP70101EL-GE3TR-ND, SUP70101EL-GE3TR, SUP70101EL-GE3CT-ND, SUP70101EL-GE3DKR, SUP70101EL-GE3TRINACTIVE, SUP70101EL-GE3DKR-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935719-SUP70101EL-GE3
Ultra Librarian 3D Model Ultra Librarian SUP70101EL-GE3 CAD Model

Description

The SUP70101EL-GE3 is an N-channel power MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency power switching applications. It is commonly used in synchronous rectification for AC-DC and DC-DC converters, providing efficient and reliable performance.

Applications

  • Synchronous Rectification
  • AC-DC Converters
  • DC-DC Converters
  • Power Supplies
  • Motor Control

Features

  • N-Channel MOSFET: Offers efficient power switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances efficiency.
  • High Switching Speed: Enables fast and efficient switching performance.
  • TrenchFET® Power MOSFET Technology: Provides optimized performance and reliability.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly.

Benefits

  • High Efficiency: Reduces power dissipation and improves overall system efficiency.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Reliable Performance: Ensures stable and consistent operation under various conditions.
  • Reduced Heat Generation: Low RDS(on) minimizes heat production, enhancing reliability.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details

The SUP70101EL-GE3 features a low on-resistance, which significantly reduces conduction losses and improves overall efficiency. The TrenchFET® technology enhances its switching performance and reliability. Its lead-free and RoHS-compliant design makes it suitable for applications where environmental considerations are important. Typical specifications include a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) of around 70A (depending on the case temperature). It is commonly available in a PowerPAK® SO-8 package.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4753 $52.1295
36+ $2.8515 $102.6540
55+ $2.7624 $151.9320
75+ $2.6733 $200.4975
97+ $2.5842 $250.6674
130+ $2.3169 $301.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,443 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess