EN
  • EN
  • DE
  • IT

MC10EP16DTG

Part No MC10EP16DTG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 3.3V / 5V ECL Differential Receiver/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Tube
Logic Type Differential Receiver/Driver
Supply Voltage 3 V ~ 5.5 V
Resolution 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1217170-MC10EP16DTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP16
Introduction Date January 20, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC10EP16DTG CAD Model

Description

ON Semiconductor MC10EP16DTG Overview

The ON Semiconductor MC10EP16DTG is a high-performance, differential receiver/line driver designed for applications requiring ultra-fast rise times and minimal propagation delay variations. This device is part of the ECLinPS MAX™ family, which is renowned for its advanced high-speed digital signaling capabilities. The MC10EP16DTG is particularly suitable for use in telecommunications, data communications, and high-speed computer systems where signal integrity and timing precision are paramount.

Key Features

  • High-Speed Performance: The MC10EP16DTG boasts a maximum frequency exceeding 3.0 GHz, which makes it ideal for high-speed applications that require rapid data processing and transmission.
  • Differential Design: The differential inputs and outputs ensure reduced noise susceptibility and improved signal integrity, which is critical for maintaining the fidelity of high-speed signals.
  • Power Supply: This device operates with a –4.2V to –5.5V ECL power supply, which is typical for ECL logic devices and allows for seamless integration with existing ECL systems.
  • Temperature Range: The MC10EP16DTG is designed to function over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: It is available in a Pb-free, RoHS-compliant TSSOP-8 package, which is conducive to modern environmentally friendly manufacturing processes.

Applications

  • High-speed data transmission systems
  • Telecommunications switching
  • Data communication networks
  • Servers and high-performance computing
  • Automated test equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MC10EP16DTG is manufactured with this commitment in mind, ensuring that it meets the high standards expected from ON Semiconductor products in terms of both performance and reliability.

You May Also Be Interested in

Texas Instruments
IC BIN FULL 4BIT ADD CAR 16SOIC
Need more? Email Us
Texas Instruments
IC BCD RATE MULTIPLIER 16-TSSOP / Multiplier -55°C to 125°C 16-Pin TSSOP T/R
Lowest to $2.6438
Microchip Technology
IC RCVR DIFF 5V/3.3V 8-SOIC
Lowest to $2.6998
Fairchild/ON Semiconductor
MULTIPLEXER 4/5BIT 2WIRE 20SOIC / Latched Port with Standard Bus Interface 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC SCAN TEST DEVICE W/FF 24-DIP
Lowest to $8.3033
Texas Instruments
IC OSCILLATOR DRIVER 8-DSBGA
Lowest to $0.8693
Nexperia USA Inc.
IC X-TAL DRIVER 6TSOP
Lowest to $0.4710
IDT, Integrated Device Technology Inc
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 19-BIT BUS INTERFACE 48-TSSOP
Lowest to $3.5217

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7622 $52.3842
26+ $3.9074 $101.5924
40+ $3.7853 $151.4120
55+ $3.6632 $201.4760
71+ $3.5411 $251.4181
95+ $3.1748 $301.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess