EN
  • EN
  • DE

SN74LVC1404YZPR

Part No SN74LVC1404YZPR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC OSCILLATOR DRIVER 8-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1100287-SN74LVC1404YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1404YZPR CAD Model

Description

The SN74LVC1404YZPR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability in a wide variety of electronic applications. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating its capability to operate at lower power supply levels while still delivering the high-speed performance expected from CMOS technology.

Key Features

  • Low Voltage Operation: The SN74LVC1404YZPR is designed to work with a power supply voltage range of 1.65 to 3.6 volts, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Interface: Despite its low voltage operation, this chip does not compromise on speed, providing a high-speed interface that is compatible with existing CMOS technology.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring that the device remains reliable and durable even in environments where static electricity is a concern.
  • Wide Operating Temperature: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that require a high level of thermal stability.

Applications

The SN74LVC1404YZPR is versatile and can be used in various applications, including:

  • Mobile Phones
  • Portable Electronics
  • Computing Devices
  • Data Communication Equipment
  • Industrial Control Systems

Package and Quality

Offered in a compact DSBGA package, the SN74LVC1404YZPR is optimized for minimal footprint and maximum functionality, making it a smart choice for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting rigorous industry certifications and quality benchmarks.

Environmental Considerations

Texas Instruments is dedicated to sustainability and environmental responsibility. The SN74LVC1404YZPR is manufactured with eco-friendly materials and processes, adhering to international environmental regulations.

You May Also Be Interested in

Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7762 $50.4530
160+ $0.6369 $101.9040
245+ $0.6170 $151.1650
335+ $0.5971 $200.0285
435+ $0.5772 $251.0820
580+ $0.5175 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess