EN
  • EN
  • DE

MC10LVEP16DTR2G

Part No MC10LVEP16DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 2.5V / 3.3V ECL Differential Receiver/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series MC
Packaging Reel - TR
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1217354-MC10LVEP16DTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC10LVEP16
Introduction Date May 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10LVEP16DTR2G CAD Model

Description

ON Semiconductor MC10LVEP16DTR2G Product Overview

The MC10LVEP16DTR2G is a high-performance, 2.5 V/3.3 V ECL Differential Receiver/Driver designed by ON Semiconductor, a leading provider in the semiconductor industry. This device is part of ON Semiconductor's extensive portfolio of clock and data management products and is specifically engineered to meet the demands of high-speed data transmission systems.

Key Features

  • High-Speed Performance: The MC10LVEP16DTR2G boasts a maximum frequency of 3.2 GHz, making it suitable for high-speed applications such as automated test equipment, data communication systems, and high-frequency clock distribution networks.
  • Differential ECL Inputs and Outputs: With differential ECL (Emitter Coupled Logic) inputs and outputs, this device offers improved noise immunity and is capable of handling fast signal transitions, which is crucial for maintaining signal integrity in high-speed environments.
  • Flexible Power Supply: It operates at a supply voltage range of 2.375 V to 3.8 V, allowing for compatibility with both 2.5 V and 3.3 V power supply systems, providing designers with flexibility in system design.
  • Temperature Range: The device is designed to function over an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance in a wide range of operating conditions.
  • Package Type: Housed in a TSSOP-8 package, the MC10LVEP16DTR2G offers a compact footprint that is ideal for space-constrained applications.

Applications

The MC10LVEP16DTR2G is versatile and can be utilized in various applications, such as:

  • High-speed clock distribution
  • Backplane interconnect
  • Add/drop multiplexers
  • High-speed test equipment
  • Data communication systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC10LVEP16DTR2G is manufactured with this commitment in mind, ensuring that it delivers consistent performance and longevity for critical applications.

Environmental Compliance

The MC10LVEP16DTR2G is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By adhering to these stringent standards, ON Semiconductor ensures that their products are safer for both consumers and the environment.

With its blend of speed, flexibility, and reliability, the MC10LVEP16DTR2G from ON Semiconductor is an excellent choice for designers looking to optimize their high-speed signal processing and data management systems.

You May Also Be Interested in

Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6516 $61.2128
19+ $6.2783 $119.2877
29+ $6.0820 $176.3780
40+ $5.8859 $235.4360
51+ $5.6897 $290.1747
68+ $5.1011 $346.8748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess