EN
  • EN
  • DE

SN74ABTH16460DL

Part No SN74ABTH16460DL
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REGISTERED TRANSCVR 56SSOP  /  4-TO-1 Multiplexed/Demultiplexed Transceivers IC 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABTH
Package Tube
Logic Type 4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage 4.75V ~ 5.5V
Number of Bits 5
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABTH16460
Other Names -296-4128-5,-SN74ABTH16460DLG4,SN74ABTH16460DLG4,2156-SN74ABTH16460DL-TI,-296-4128-5R,296-4128-5R,-SN74ABTH16460DLR,-SN74ABTH16460DLG4R,296-4128-5,SN74ABTH16460DLG4,TEXTISSN74ABTH16460DL,-296-4128-5
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256264-SN74ABTH16460DL
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16460DL CAD Model

Description

SN74ABTH16460DL 16-Bit Bus Transceivers and Registers

The SN74ABTH16460DL from Texas Instruments is a high-performance, integrated circuit designed to facilitate the transfer of data between two buses. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, and is specifically engineered to deliver both high speed and low power consumption, making it an ideal choice for interfacing with bus systems in a wide range of digital applications.

This product features 16-bit bus transceivers with 3-state outputs, which enable bidirectional communication between two buses. The transceivers can be operated independently or in conjunction with the onboard D-type flip-flops to establish a 16-bit registered transceiver. The flip-flops are edge-triggered, allowing for the seamless transfer of data on either the rising or falling edge of the clock signal, thereby providing flexibility in timing requirements for various system designs.

The SN74ABTH16460DL comes in a 56-pin SSOP (Shrink Small-Outline Package) that is optimized for reduced space on printed circuit boards. The device operates over a broad supply voltage range of 4.5V to 5.5V, which is compatible with standard 5V digital systems. Furthermore, it has built-in TTL-compatible inputs, making it easily interfaced with older logic families.

Key features of the SN74ABTH16460DL include:

  • 16-bit bus interface
  • 3-state outputs for bus-oriented applications
  • Edge-triggered D-type flip-flops
  • Operational voltage range of 4.5V to 5.5V
  • TTL-compatible inputs
  • High drive capability
  • Low power consumption
  • 56-pin SSOP for space-saving design

With its robust design and advanced features, the SN74ABTH16460DL is suitable for a variety of digital applications, including computing, networking, and telecommunications systems where high-speed data transfer and low power are essential. Its reliability and versatility make it a go-to component for engineers and designers looking to create efficient and high-performing digital interfaces.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact their technical support team.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess