EN
  • EN
  • DE

MAX17604ATA+T

Part No MAX17604ATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSFET DRVR 4A DUAL 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4 V ~ 14 V
Logic Voltage - VIL, VIH 2V, 4.25V
Current - Peak Output (Source, Sink) 4A, 4A
Rise / Fall Time (Typ) 40ns, 25ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 702159-MAX17604ATA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17604
Introduction Date January 19, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX17604ATA+T CAD Model

Description

Maxim Integrated's MAX17604ATA+T Adjustable Overvoltage and Overcurrent Protector

The MAX17604ATA+T from Maxim Integrated is a versatile and robust adjustable overvoltage and overcurrent protection device designed to safeguard sensitive electronics against harmful voltage and current conditions. This compact, high-performance component is a crucial addition to power supply designs where precise control and reliable operation are paramount.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage protection threshold, allowing designers to tailor the protection level to specific application requirements.
  • Overcurrent Protection: It includes an overcurrent protection feature that guards against excessive current draw, which could otherwise damage components or cause system failures.
  • Wide Input Voltage Range: The MAX17604ATA+T operates over a broad input voltage range, accommodating various power supply configurations and ensuring compatibility with a wide array of electronic systems.
  • High Accuracy: With its high accuracy thresholds for both overvoltage and overcurrent events, the device ensures precise protection, minimizing the risk of false triggering.
  • Low Quiescent Current: The component boasts a low quiescent current, which contributes to the overall energy efficiency of the system it is protecting.
  • Compact SOT23 Package: Housed in a small SOT23 package, the MAX17604ATA+T is ideal for space-constrained applications without sacrificing performance.

Applications

The MAX17604ATA+T is suitable for a range of applications that require reliable power supply protection. It is commonly used in:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunications Equipment
  • Portable Devices
  • Medical Instruments

This protective device is an essential component for engineers looking to enhance the durability and reliability of their power management systems. With its adjustable settings, the MAX17604ATA+T offers a customizable solution that can be fine-tuned to match the needs of specific applications, ensuring that devices operate safely within their electrical limits.

The MAX17604ATA+T from Maxim Integrated reflects the company's commitment to providing innovative, high-quality integrated circuits that address the growing demand for advanced protection in electronic systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1120 $60.4480
10+ $12.4001 $124.0010
15+ $12.0120 $180.1800
20+ $11.6251 $232.5020
26+ $11.2370 $292.1620
35+ $10.0751 $352.6285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess