EN
  • EN
  • DE

BQ24261MYFFT

Part No BQ24261MYFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 36DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 3.5V
Maximum Supply Voltage 13.2V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-DSBGA
Win Source Part Number 1023914-BQ24261MYFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24261MYFFT CAD Model

Description

The BQ24261MYFFT is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced IC is specifically tailored for efficient and effective battery management in a variety of portable and handheld devices such as smartphones, tablets, and digital cameras.

Key Features

  • High-efficiency power management: The BQ24261MYFFT employs an innovative power management system that ensures maximum efficiency during battery charging, helping to extend the life of the battery and reduce energy consumption.
  • Single-cell Li-Ion and Li-Polymer battery support: Designed to work with the most common types of rechargeable batteries, this IC provides versatility and compatibility with a wide range of consumer electronics.
  • Integrated power FETs: With built-in power FETs, the BQ24261MYFFT simplifies circuit design and reduces the overall footprint of the power management system on the device's PCB.
  • Flexible charging parameters: The IC allows for programmable charging rates and voltage thresholds, enabling manufacturers to tailor the charging process to the specific needs of their device and battery specifications.
  • Multiple safety features: Safety is a priority with the BQ24261MYFFT, incorporating temperature monitoring, over-voltage protection, and short-circuit protection to safeguard both the device and its users.
  • Power path management: This feature allows the device to be powered directly from the charger while simultaneously charging the battery, ensuring uninterrupted operation.

Applications

The BQ24261MYFFT is ideal for a variety of applications where efficient charging and power management are critical. Its compact size and advanced features make it an excellent choice for portable electronics, wearable technology, and any other battery-powered devices that require reliable and efficient charging solutions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments. The datasheet offers comprehensive information on electrical characteristics, pin configurations, and application guidelines to ensure optimal performance and integration into their product designs.

You May Also Be Interested in

Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6583 $50.9247
22+ $4.6428 $102.1416
34+ $4.4977 $152.9218
46+ $4.3526 $200.2196
60+ $4.2075 $252.4500
80+ $3.7722 $301.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess