EN
  • EN
  • DE

BQ25173DSGR

Part No BQ25173DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Battery Chemistry Supercapacitor
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Voltage, Short Circuit
Charge Current - Max 800mA
Battery Pack Voltage 10.5V (Max)
Voltage - Supply (Max) 18V
Interface -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ25173
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355647-BQ25173DSGR
Ultra Librarian 3D Model Ultra Librarian BQ25173DSGR CAD Model

Description

Introducing the Texas Instruments BQ25173DSGR

The Texas Instruments BQ25173DSGR is a state-of-the-art battery charger that is designed to cater to the needs of modern portable electronics. This highly efficient, single-cell Li-Ion battery charger is an ideal solution for a wide range of applications, including wearables, Internet of Things (IoT) devices, and personal electronics.

Key Features

  • High-Efficiency Charging: The BQ25173DSGR offers a high level of charging efficiency, which is crucial for extending the battery life of your portable devices.
  • Compact Design: With its small form factor, this battery charger is perfect for space-constrained applications.
  • Integrated Power Path Management: This feature allows the system to be powered from the USB port even when the battery is fully depleted, ensuring uninterrupted device operation.
  • Flexible Power Source Compatibility: The charger supports a wide range of input sources, including USB adapters and high voltage inputs.
  • Programmable Charging Parameters: Users can program the charging current and voltage according to the specific needs of their battery and application, providing a versatile charging solution.

Advanced Safety Features

The BQ25173DSGR incorporates multiple safety features to ensure the protection of your devices during the charging process. These include thermal regulation to prevent overheating, input overvoltage protection, and a battery temperature monitoring feature that works in conjunction with an external thermistor to safeguard the battery.

Easy Integration

Designed with the engineer in mind, the BQ25173DSGR comes in a small 2.0 mm × 2.0 mm, 12-pin WSON package, which simplifies the integration process into your design. Furthermore, its I2C interface allows for easy programming and status monitoring, making it a user-friendly choice for developers.

Whether you're designing a new smartwatch, a fitness tracker, or any portable gadget that requires reliable charging, the Texas Instruments BQ25173DSGR provides a robust and versatile charging solution. Its combination of efficiency, programmability, and safety features makes it an excellent choice for your next project.

You May Also Be Interested in

Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4442 $51.0830
275+ $0.3644 $100.2100
425+ $0.3531 $150.0675
590+ $0.3417 $201.6030
760+ $0.3303 $251.0280
1,015+ $0.2961 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess