EN
  • EN
  • DE

BQ21061YFPT

Part No BQ21061YFPT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20DSBGA  /  Charger IC Lithium Ion/Polymer 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current
Charge Current - Max 500mA
Battery Pack Voltage 2.4V ~ 4.6V
Voltage - Supply (Max) 5.25V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number BQ21061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ21061YFPTTR,296-BQ21061YFPTDKR,296-BQ21061YFPTCT
Standard Package 250
Win Source Part Number 967137-BQ21061YFPT
Ultra Librarian 3D Model Ultra Librarian BQ21061YFPT CAD Model

Description

The BQ21061YFPT is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, renowned for their innovation in the semiconductor industry. This advanced piece of technology is designed to cater to the demanding needs of modern electronic applications, particularly in power management solutions.

Key Features

  • High-Efficiency Power Regulation: The BQ21061YFPT offers exceptional power efficiency, which is crucial for battery-operated devices, ensuring longer operational times and reduced heat generation.
  • Advanced Battery Management: This IC includes sophisticated battery management features that help in extending battery life and ensuring safe charging and discharging processes.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Robust Protection Features: The device comes with built-in protection mechanisms against overvoltage, undervoltage, overcurrent, and thermal overload, which contribute to the reliability and longevity of the end product.
  • Wide Operating Temperature Range: It is designed to operate reliably across a wide range of temperatures, making it suitable for industrial and automotive applications.

Applications

The versatility of the BQ21061YFPT makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

The BQ21061YFPT is built with precision engineering and adheres to the rigorous quality standards set by Texas Instruments. Its technical specifications include a wide input voltage range, high accuracy current and voltage regulation, and support for various battery chemistries.

Conclusion

With its combination of efficiency, compactness, and robust protection features, the BQ21061YFPT from Texas Instruments is a powerful solution for designers looking to enhance the performance and reliability of their power-sensitive applications. It represents a blend of cutting-edge technology with practical functionality, making it a top choice for today's electronics market.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1075 $53.3975
30+ $3.3703 $101.1090
46+ $3.2650 $150.1900
64+ $3.1596 $202.2144
82+ $3.0543 $250.4526
110+ $2.7384 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess