EN
  • EN
  • DE

BQ24753RHDR

Part No BQ24753RHDR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 2-4CL 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Multi-Chemistry 28-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x5)
Family Name bq24753
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864498-BQ24753RHDR
Ultra Librarian 3D Model Ultra Librarian BQ24753RHDR CAD Model

Description

The Texas Instruments BQ24753RHDR is a high-efficiency, synchronous battery charger with integrated compensation and system power selector logic, designed for portable applications. It is a highly integrated battery charge controller that provides a rich array of features to ensure the longevity and reliability of the charging process for one- and two-cell lithium polymer and lithium-ion battery packs.

Key Features

  • Charge Voltage and Current Programmability: The BQ24753RHDR offers programmable charge voltage and current through the I2C interface or external resistor, which makes it versatile for various battery chemistries and capacities.
  • System Power Selector: It has an integrated system power selector that allows for automatic transition between battery and adapter power.
  • Synchronous Switching MOSFETs: Incorporated synchronous switching MOSFETs enhance power efficiency, which is crucial for reducing heat and extending battery life in portable devices.
  • Enhanced Safety Features: The device includes an array of safety features such as overvoltage, thermal, and overcurrent protection to safeguard the battery and the system.
  • LED Charge Status Indicators: It provides charge status indication through LEDs, which can be very useful for end-users to monitor the charging process.
  • Support for Multiple Chemistry Batteries: The IC is compatible with a range of battery chemistries, giving designers the flexibility to choose the appropriate battery type for their application.

Applications

The BQ24753RHDR is ideal for a variety of portable applications where efficient charging is necessary. These include laptops, ultrabooks, tablets, power banks, and other devices that require a reliable power management solution.

Package and Quality

Encased in a 28-pin VQFN package, the BQ24753RHDR is designed for compact PCB layouts. Texas Instruments ensures high-quality standards, and the device is compliant with industry-standard regulations, making it a reliable choice for high-volume production and critical applications.

Overall, the BQ24753RHDR from Texas Instruments stands out as a sophisticated and adaptable charging solution for modern portable electronics, ensuring safe and efficient battery management.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4430 $52.1010
17+ $6.1071 $103.8207
26+ $5.9163 $153.8238
35+ $5.7254 $200.3890
46+ $5.5346 $254.5916
61+ $4.9620 $302.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess