EN
  • EN
  • DE

BQ25175YBGR

Part No BQ25175YBGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description STANDALONE 1-CELL 800-MA LINEAR  /  Charger IC Lithium Ion/Polymer 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 800mA
Battery Pack Voltage 4.35V (Max)
Voltage - Supply (Max) 6.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25175YBGRDKR,296-BQ25175YBGRCT,296-BQ25175YBGRTR
Standard Package 3,000
Win Source Part Number 961384-BQ25175YBGR
Ultra Librarian 3D Model Ultra Librarian BQ25175YBGR CAD Model

Description

The Texas Instruments BQ25175YBGR is a state-of-the-art battery charger IC designed for a wide range of applications. This compact and efficient device is ideal for charging single-cell lithium-ion or lithium-polymer batteries. With its advanced power management features, the BQ25175YBGR ensures safe and fast charging, making it a perfect choice for portable electronics, wearables, and Internet of Things (IoT) devices.

Key Features

  • Battery Voltage Regulation: The BQ25175YBGR offers precise voltage regulation, with a programmable charge voltage up to 4.4V, ensuring the longevity and stability of the connected battery.
  • High Charge Current: The device supports a high charge current up to 1A, allowing for rapid charging of the battery, which is essential for devices requiring quick turnaround times.
  • Low Quiescent Current: It boasts an ultra-low quiescent current, which is critical for battery-operated devices, as it minimizes power consumption when in standby mode.
  • Integrated Battery FET: With an integrated battery FET, the BQ25175YBGR simplifies the circuit design and reduces the overall bill of materials for the charging circuitry.
  • Multiple Protection Features: The IC includes a comprehensive set of safety features such as over-voltage protection, over-current protection, thermal regulation, and a safety timer, ensuring reliable operation under various conditions.
  • Small Footprint: Housed in a tiny 1.6mm x 1.6mm YBGR package, the BQ25175YBGR saves valuable board space, which is particularly beneficial in space-constrained applications.

Applications

The BQ25175YBGR is versatile and can be used in a multitude of applications, including but not limited to:

  • Smart Wearables
  • Bluetooth Headsets
  • Smart Home Sensors
  • Portable Medical Devices
  • Fitness Trackers

With its advanced charging capabilities and compact design, the Texas Instruments BQ25175YBGR is an excellent choice for designers looking to integrate a reliable and efficient power management solution into their next project.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9712 $53.4160
130+ $0.7969 $103.5970
195+ $0.7720 $150.5400
270+ $0.7471 $201.7170
350+ $0.7222 $252.7700
465+ $0.6475 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess