EN
  • EN
  • DE

MC33340DR2G

Part No MC33340DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT FAST CHARGE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Maximum Supply Voltage 18V
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1073365-MC33340DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33340DR2G CAD Model

Description

The MC33340DR2G, manufactured by ON Semiconductor, is a highly efficient and reliable battery charger controller designed to manage the charging process of Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) batteries. This versatile component is housed in an SOIC-8 package, making it an excellent choice for space-constrained applications.

The MC33340DR2G is engineered to provide precise control of the charging process, ensuring that batteries reach their full capacity without being overcharged, which can extend their lifespan and performance. It achieves this through its advanced negative delta V (-ΔV) voltage detection, which signals when the battery is fully charged by detecting a slight drop in voltage that occurs when NiCd or NiMH batteries reach full capacity.

Additionally, the device incorporates a variety of safety features to protect both the battery and the charger. These include a programmable timer to prevent overcharging, a high-accuracy voltage reference, and a temperature monitor that can prevent charging if the battery becomes too hot. These features help to ensure safe and reliable operation, which is crucial for consumer electronics, portable devices, and other applications that rely on rechargeable batteries.

ON Semiconductor's MC33340DR2G also offers flexibility in design, as it supports a wide range of input voltages and can be configured for different charging rates. Its low power consumption and high efficiency make it an eco-friendly choice for modern electronic devices.

In summary, the MC33340DR2G is a smart, compact, and robust battery charger controller suitable for anyone looking to implement a reliable charging solution for NiCd or NiMH batteries. With its precision control, safety features, and design flexibility, it stands out as a top choice for manufacturers and designers in the electronics industry.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2501 $52.0016
38+ $2.6667 $101.3346
59+ $2.5834 $152.4206
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,110 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess