EN
  • EN
  • DE

SN74LS257N

Part No SN74LS257N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095077-SN74LS257N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS257N CAD Model

Description

The SN74LS257N from Texas Instruments is a high-performance integrated circuit that functions as a quad 2-line to 1-line data selector/multiplexer. This device is an essential component in digital systems where it is necessary to select between two data sources or input signals. It is designed to be used in applications that require the efficient management of multiple data streams such as in data routing, memory selection, and resource allocation tasks.

Key Features

  • Logic Family: The SN74LS257N is part of the 74LS family, which is known for its low power Schottky technology offering a good balance between speed and power consumption.
  • Configuration: It consists of four independent 2-line to 1-line multiplexers, each with its own select input. The multiplexers are designed to provide a high degree of flexibility in data management.
  • Operation Mode: The device operates in the standard mode where the select inputs determine which of the data inputs are routed to the output.
  • Package: Housed in a 16-pin plastic DIP (Dual In-line Package), the SN74LS257N is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.
  • Output Type: The outputs are 3-state which allows for connection to common data or bus lines without interference. The 3-state outputs also facilitate the use in bus-oriented systems.
  • Supply Voltage: It operates at a typical supply voltage of 5V, which is standard for TTL logic devices, allowing for easy integration with other TTL components.

Applications

The SN74LS257N is commonly used in digital systems that require data selection or multiplexing. Its applications span across various fields such as:

  • Data processing systems
  • Communication systems
  • Control systems
  • Computers and peripherals

With its robust design and reliable performance, the SN74LS257N from Texas Instruments is a versatile component suitable for a multitude of digital logic applications where data selection and routing are required.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
STMicroelectronics
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess