EN
  • EN
  • DE

MAX1501ZETE+

Part No MAX1501ZETE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 1-3CL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.4A
Voltage - Supply (Max) 6.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX1501
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1159687-MAX1501ZETE+
Ultra Librarian 3D Model Ultra Librarian MAX1501ZETE+ CAD Model

Description

The MAX1501ZETE+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal products. This voltage regulator is specifically engineered to deliver a continuous load current of up to 1.5A with an excellent line and load regulation, making it an ideal choice for demanding applications.

Key Features

  • High Output Accuracy: The device maintains a precise output voltage with a tight accuracy of ±1%, ensuring a reliable power supply for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 200mV at full load, the MAX1501ZETE+ is highly efficient and can operate close to the input voltage, minimizing power loss.
  • Adjustable Output: The output voltage is adjustable from 0.8V to 5V, providing versatility for various design requirements.
  • Thermal Protection: The regulator includes over-temperature protection, which safeguards the device and the system from thermal overload conditions.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and longevity of both the regulator and the powered components.
  • Package: The MAX1501ZETE+ is offered in a thermally efficient, 16-pin TQFN package, which is suitable for compact and space-constrained designs.

Applications

The versatile nature of the MAX1501ZETE+ makes it an excellent choice for a wide array of applications, including:

  • Notebook computers
  • PDAs and mobile phones
  • Portable/battery-powered equipment
  • Networking systems
  • Graphic cards

Conclusion

In summary, the MAX1501ZETE+ from Maxim Integrated stands out with its high output accuracy, low dropout, adjustable output voltage, and robust protection features. Its compact form factor and ability to deliver stable power under varying conditions make it a top choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8601 $55.4404
9+ $11.3724 $102.3516
14+ $11.0170 $154.2380
19+ $10.6616 $202.5704
25+ $10.3062 $257.6550
33+ $9.2401 $304.9233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,477 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess