EN
  • EN
  • DE

MCP73834T-NVI/MF

Part No MCP73834T-NVI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 10DFN  /  Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature
Charge Current - Max 1.1A
Battery Pack Voltage 4.35V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP73834
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300
Win Source Part Number 967445-MCP73834T-NVI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73834T-NVI/MF CAD Model

Description

Microchip Technology's MCP73834T-NVI/MF - Battery Charge Management Controller

The MCP73834T-NVI/MF is a highly integrated and advanced battery charge management controller from Microchip Technology, designed to provide reliable charging solutions for single-cell Lithium-Ion (Li-Ion) or Lithium-Polymer (Li-Poly) batteries. This miniature device, available in a 10-DFN (3x3 mm) package, is an ideal choice for portable applications due to its compact size and comprehensive features.

Key Features

  • Integrated Charge Management: The MCP73834T-NVI/MF simplifies the design of battery charging systems by integrating most of the components required for charge control and management into a single chip.
  • Programmable Charge Current: Users can set the charge current from 15 mA to 500 mA according to the requirements of the specific application, allowing for flexibility and optimization of charging times.
  • Automatic Charge Termination: The device includes an automatic charge termination feature that stops the charging process once the battery is fully charged, enhancing battery life and safety.
  • Preconditioning of Deeply Depleted Cells: To extend battery life, the MCP73834T-NVI/MF provides a preconditioning feature that gently charges deeply depleted cells before applying the full charge current.
  • Charge Status Indicators: With on-chip status indicators, the charging process can be easily monitored, providing visual feedback through external LEDs.
  • Thermal Regulation: To ensure safe operation, the device includes a thermal regulation feature that reduces the charge current in the event of excessive temperature rise.

Applications

The versatility of the MCP73834T-NVI/MF makes it suitable for a wide range of applications, including but not limited to, handheld devices, Bluetooth headsets, portable media players, digital cameras, and other USB-powered gadgets. Its ability to efficiently manage the charging process while minimizing space requirements makes it a top choice for designers looking to create compact, high-performance products.

Conclusion

With its advanced features and compact design, the MCP73834T-NVI/MF from Microchip Technology stands out as a sophisticated solution for battery charge management in portable electronic devices. Its programmable charge current, automatic charge termination, and thermal regulation ensure that it not only charges batteries efficiently but does so with the utmost safety and reliability.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,999 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess