EN
  • EN
  • DE

MAX1926ETC

Part No MAX1926ETC
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description SWITCH-MODE 1-CELL LI+ CHARGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over-Under Voltage, Reverse Battery
Charge Current - Max 100mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 12V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Base Product Number MAX1926
Standard Package 108 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829689-MAX1926ETC
Ultra Librarian 3D Model Ultra Librarian MAX1926ETC CAD Model

Description

Maxim Integrated MAX1926ETC Overview

The MAX1926ETC from Maxim Integrated is a high-performance, compact, step-down DC-DC converter designed to deliver a cost-effective and power-efficient solution for a wide range of applications. Its small form factor, combined with its high level of integration, makes it an ideal choice for space-constrained environments where efficient power conversion is critical.

Key Features

  • High Efficiency: With its advanced design, the MAX1926ETC provides an efficient power conversion, which helps in reducing the thermal footprint and improving the overall system performance.
  • Adjustable Output: The output voltage of the MAX1926ETC can be adjusted to meet the specific needs of the application, providing design flexibility.
  • Integrated Switches: This device includes internal power MOSFET switches which minimize the number of external components required, simplifying the design and saving board space.
  • Low Quiescent Current: It features a low quiescent current that extends battery life in portable applications, making it ideal for mobile and battery-operated devices.
  • Thermal Protection: The MAX1926ETC is equipped with thermal shutdown protection to safeguard the device and the system under extreme conditions.

Applications

The versatility of the MAX1926ETC makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless and telecommunications equipment
  • Consumer electronics
  • Embedded systems
  • Power supply modules

Technical Specifications

The MAX1926ETC operates over a wide input voltage range and offers a programmable switching frequency. Here are some of its technical highlights:

  • Input Voltage Range: 2.6V to 5.5V
  • Adjustable Output Voltage Range: 0.8V to V<sub>IN
  • Switching Frequency: Programmable up to 1MHz
  • Package: 12-Pin TDFN (3mm x 3mm)

In summary, Maxim Integrated's MAX1926ETC is a versatile, efficient, and space-saving step-down converter that is well-suited for a multitude of electronic applications where power efficiency and space are at a premium.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess