EN
  • EN
  • DE

MAX14676HEWO+T

Part No MAX14676HEWO+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 42WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Reverse Battery
Charge Current - Max 200mA
Battery Pack Voltage 17V (Max)
Voltage - Supply (Max) 5.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 42-WFBGA, WLBGA
Supplier Device Package 42-WLP
Base Product Number MAX14676
Standard Package 2,000 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1074906-MAX14676HEWO+T
Ultra Librarian 3D Model Ultra Librarian MAX14676HEWO+T CAD Model

Description

Maxim Integrated's MAX14676HEWO+T: The Optimal Power Management Solution

The MAX14676HEWO+T from Maxim Integrated is a cutting-edge power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic devices. This robust component ensures efficient power regulation and protection, making it an indispensable element in a wide range of applications, from portable consumer electronics to industrial systems.

Key Features

  • Highly Integrated Design: The MAX14676HEWO+T incorporates a multitude of features in a single chip, reducing the need for multiple discrete components and simplifying the design process.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • Advanced Power Regulation: With its precision power regulation capabilities, this IC delivers stable and reliable power to sensitive electronic circuits, enhancing overall system performance and longevity.
  • Overvoltage Protection: The device includes built-in overvoltage protection mechanisms that safeguard connected components from potentially damaging voltage spikes.
  • Thermal Management: Thermal protection features prevent overheating, ensuring the IC operates within safe temperature ranges even under high power loads.
  • Compact Footprint: The MAX14676HEWO+T comes in a compact package, making it ideal for space-constrained applications without compromising on functionality.

Applications

The versatility of the MAX14676HEWO+T allows it to be used in a plethora of applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Devices
  • Portable Power Banks
  • IoT Devices

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX14676HEWO+T is no exception. Manufactured with precision and rigorously tested, this power management IC stands up to the high standards expected by industry professionals and consumers alike.

In summary, the MAX14676HEWO+T is a testament to Maxim Integrated's expertise in power management solutions, offering an impeccable blend of performance, integration, and reliability, making it an excellent choice for designers looking to optimize their power systems with a trustworthy and efficient IC.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess