EN
  • EN
  • DE

BQ24072TRGTT

Part No BQ24072TRGTT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Charger IC Lithium Ion 16-VQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (3x3)
Family Name BQ24072
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ24072TRGTT-ND, 296-32024-6, 296-32024-1, 296-32024-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864489-BQ24072TRGTT
Ultra Librarian 3D Model Ultra Librarian BQ24072TRGTT CAD Model

Description

Introducing the BQ24072TRGTT from Texas Instruments

The BQ24072TRGTT is a state-of-the-art integrated circuit designed by Texas Instruments (TI), a global semiconductor company that designs and manufactures analog ICs and embedded processors. This particular product is a highly efficient, single-cell lithium-ion battery charger that simplifies the task of integrating power management into consumer electronics, portable devices, and a myriad of other applications.

With its compact VQFN (RGT) 16-pin package, the BQ24072TRGTT offers a space-saving solution for power management on printed circuit boards. It is designed to work with a wide range of input voltages, from 4.35V to 10V, making it versatile for various power sources, including USB ports and AC adapters.

One of the key features of the BQ24072TRGTT is its ability to automatically transition between different power modes, such as USB100, USB500, and AC adapter modes, depending on the power source detected. This intelligent power-path management ensures that the device can operate efficiently and charge the battery safely under all conditions.

The device supports a programmable charging current up to 1.5A, allowing users to optimize charging for different battery sizes and ensure a quick and safe charge cycle. The BQ24072TRGTT also includes a range of safety features, such as thermal regulation, to prevent overheating, and a timer to terminate charging if the battery does not reach a certain voltage level within a specified time.

Additional features include an under-voltage lockout (UVLO), over-voltage protection (OVP), and status indication outputs that can be used to drive LEDs or interface with a host microcontroller to indicate the charging status and fault conditions.

TI's BQ24072TRGTT is a robust and flexible solution for battery charging applications, offering designers a high-performance, feature-rich charging solution that is easy to integrate into a variety of portable devices. Whether it's smartphones, digital cameras, or portable speakers, the BQ24072TRGTT ensures your device stays powered efficiently and reliably.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8970 $53.0730
21+ $4.8385 $101.6085
33+ $4.6873 $154.6809
45+ $4.5361 $204.1245
58+ $4.3849 $254.3242
77+ $3.9313 $302.7101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,183 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess